Visual Sound, Inc. Two-Way Floor Monitor Speaker System SP 15M

Description
Peavey Electronics The new SP® 15M is a two-way floor monitor speaker system comprised of a 15" Black Widow® spider-frame BWX woofer with a Kevlar®/carbon fiber-impregnated cone and an enclosure made from nine-ply Baltic birch. The thoroughly braced cabinet is covered with a durable black carpet and provided with a heavy duty perforated steel grille with a dark grey powder coating. An SA-1 stand mount adapter is built in for side-fill or P.A. use. Two-way, full-range floor monitor One 15 inch BWX Black Widow® woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound voice coil and cast-frame basket RX™ 22 compression driver with ferrofluid cooling and a 2 inch titanium diaphragm Sound Guard™ HF driver protection circuit Frequency response: 100 Hz - 14 kHz -10 dB cutoff: 66 Hz Sensitivity: 99 dB (1W/1m) Power handling: 1000 Watts program, 2000 Watts peak 8 Ohms Neutrik® full-range jack 30 or 45 degree baffle angle Baltic birch enclosure New grille 45 degree baffle orientation: 15.63 inch H x 24.00 inch W x 17.75 inch D 30 degree baffle orientation: 15.25 inch H x 24.00 inch W x 17.75 inch D
Description
Peavey Electronics The new SP® 15M is a two-way floor monitor speaker system comprised of a 15" Black Widow® spider-frame BWX woofer with a Kevlar®/carbon fiber-impregnated cone and an enclosure made from nine-ply Baltic birch. The thoroughly braced cabinet is covered with a durable black carpet and provided with a heavy duty perforated steel grille with a dark grey powder coating. An SA-1 stand mount adapter is built in for side-fill or P.A. use. Two-way, full-range floor monitor One 15 inch BWX Black Widow® woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound voice coil and cast-frame basket RX™ 22 compression driver with ferrofluid cooling and a 2 inch titanium diaphragm Sound Guard™ HF driver protection circuit Frequency response: 100 Hz - 14 kHz -10 dB cutoff: 66 Hz Sensitivity: 99 dB (1W/1m) Power handling: 1000 Watts program, 2000 Watts peak 8 Ohms Neutrik® full-range jack 30 or 45 degree baffle angle Baltic birch enclosure New grille 45 degree baffle orientation: 15.63 inch H x 24.00 inch W x 17.75 inch D 30 degree baffle orientation: 15.25 inch H x 24.00 inch W x 17.75 inch D

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Floor Monitor Speaker System
SP 15M
Two-Way Floor Monitor Speaker System SP 15M
Peavey Electronics The new SP® 15M is a two-way floor monitor speaker system comprised of a 15" Black Widow® spider-frame BWX woofer with a Kevlar®/carbon fiber-impregnated cone and an enclosure made from nine-ply Baltic birch. The thoroughly braced cabinet is covered with a durable black carpet and provided with a heavy duty perforated steel grille with a dark grey powder coating. An SA-1 stand mount adapter is built in for side-fill or P.A. use. Two-way, full-range floor monitor One 15 inch BWX Black Widow® woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound voice coil and cast-frame basket RX™ 22 compression driver with ferrofluid cooling and a 2 inch titanium diaphragm Sound Guard™ HF driver protection circuit Frequency response: 100 Hz - 14 kHz -10 dB cutoff: 66 Hz Sensitivity: 99 dB (1W/1m) Power handling: 1000 Watts program, 2000 Watts peak 8 Ohms Neutrik® full-range jack 30 or 45 degree baffle angle Baltic birch enclosure New grille 45 degree baffle orientation: 15.63 inch H x 24.00 inch W x 17.75 inch D 30 degree baffle orientation: 15.25 inch H x 24.00 inch W x 17.75 inch D

Peavey Electronics

The new SP® 15M is a two-way floor monitor speaker system comprised of a 15" Black Widow® spider-frame BWX woofer with a Kevlar®/carbon fiber-impregnated cone and an enclosure made from nine-ply Baltic birch. The thoroughly braced cabinet is covered with a durable black carpet and provided with a heavy duty perforated steel grille with a dark grey powder coating. An SA-1 stand mount adapter is built in for side-fill or P.A. use.

  • Two-way, full-range floor monitor
  • One 15 inch BWX Black Widow® woofer with Kevlar®/carbon fiber cone and field-replaceable basket, flat-wound voice coil and cast-frame basket
  • RX™ 22 compression driver with ferrofluid cooling and a 2 inch titanium diaphragm
  • Sound Guard™ HF driver protection circuit
  • Frequency response: 100 Hz - 14 kHz
  • -10 dB cutoff: 66 Hz
  • Sensitivity: 99 dB (1W/1m)
  • Power handling: 1000 Watts program, 2000 Watts peak
  • 8 Ohms
  • Neutrik® full-range jack
  • 30 or 45 degree baffle angle
  • Baltic birch enclosure
  • New grille
  • 45 degree baffle orientation: 15.63 inch H x 24.00 inch W x 17.75 inch D
  • 30 degree baffle orientation: 15.25 inch H x 24.00 inch W x 17.75 inch D
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP 15M
Product Name Two-Way Floor Monitor Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Speakers - PMT-30N18AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 250 Hz
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) - 13W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details