Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
VISUAL SOUND, INC.
SP-15825 RB -- REPLACEMENT BASKET FOR SP-15825
Visual Sound, Inc.
Replacement basket for SP-15825
SP-15825 RB
Description
Peavey Electronics Replacement basket for SP-15825 Replacement basket for SP-15825
Description
Peavey Electronics Replacement basket for SP-15825 Replacement basket for SP-15825
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
Replacement basket for SP-15825
SP-15825 RB
Replacement basket for SP-15825
SP-15825 RB
Peavey Electronics Replacement basket for SP-15825 Replacement basket for SP-15825
Peavey Electronics
Replacement basket for SP-15825
Replacement basket for SP-15825
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Speakers
Product Number
SP-15825 RB
Product Name
Replacement basket for SP-15825
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-120-E-25V-R
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
RS Components, Ltd.
Speakers
526796
Specs
SPL
88 dB
Impedance
8 ohms
Size
0.79 inch (20 mm)
View Details
Audio Products International Corp.
CC-10 Center Speaker
Specs
Maximum Power
200 watts
Impedance
8 ohms
Sensitivity
92 dB
View Details
Transducers USA, Inc.
Standard Speaker
Specs
Nominal Power
0.5000 watts
Impedance
8 ohms
Frequency Response
4000 Hz
View Details