Visual Sound, Inc. 12" two way speaker SP-112

Description
Clear Sound Corp. 12" two way speaker- 250 watts 12" woofer and 1 3/8" horn driver
Description
Clear Sound Corp. 12" two way speaker- 250 watts 12" woofer and 1 3/8" horn driver

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" two way speaker
SP-112
12" two way speaker SP-112
Clear Sound Corp. 12" two way speaker- 250 watts 12" woofer and 1 3/8" horn driver

Clear Sound Corp.

12" two way speaker- 250 watts 12" woofer and 1 3/8" horn driver

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP-112
Product Name 12" two way speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 77 dB
View Details