Visual Sound, Inc. Polar Pattern Pressure Zone Microphone Sound Grabber II

Description
Crown International, Inc. The Crown Sound Grabber II is a Pressure Zone Microphone for budget applications such as recording conferences and speeches. It works great with camcorders, picking up clearer sound than built-in microphones. Other uses include "no-fuss" music recording just place it on the floor near the musical ensemble. Powered by a 1.5V AAA battery, the Sound Grabber II includes a permanently attached cable with a 1/8" phone plug. The microphone's unbalanced output connects directly to a miniature cassette recorder. A 1/4" phone-plug adapter is provided.
Description
Crown International, Inc. The Crown Sound Grabber II is a Pressure Zone Microphone for budget applications such as recording conferences and speeches. It works great with camcorders, picking up clearer sound than built-in microphones. Other uses include "no-fuss" music recording just place it on the floor near the musical ensemble. Powered by a 1.5V AAA battery, the Sound Grabber II includes a permanently attached cable with a 1/8" phone plug. The microphone's unbalanced output connects directly to a miniature cassette recorder. A 1/4" phone-plug adapter is provided.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Polar Pattern Pressure Zone Microphone
Sound Grabber II
Polar Pattern Pressure Zone Microphone Sound Grabber II
Crown International, Inc. The Crown Sound Grabber II is a Pressure Zone Microphone for budget applications such as recording conferences and speeches. It works great with camcorders, picking up clearer sound than built-in microphones. Other uses include "no-fuss" music recording just place it on the floor near the musical ensemble. Powered by a 1.5V AAA battery, the Sound Grabber II includes a permanently attached cable with a 1/8" phone plug. The microphone's unbalanced output connects directly to a miniature cassette recorder. A 1/4" phone-plug adapter is provided.

Crown International, Inc.

The Crown Sound Grabber II is a Pressure Zone Microphone for budget applications such as recording conferences and speeches. It works great with camcorders, picking up clearer sound than built-in microphones. Other uses include "no-fuss" music recording just place it on the floor near the musical ensemble.
Powered by a 1.5V AAA battery, the Sound Grabber II includes a permanently attached cable with a 1/8" phone plug. The microphone's unbalanced output connects directly to a miniature cassette recorder. A 1/4" phone-plug adapter is provided.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Sound Grabber II
Product Name Polar Pattern Pressure Zone Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details