Visual Sound, Inc. Large-diaphragm Condenser Tube Microphone SolidTube

Description
AKG Acoustics, U.S. The AKG Solidtube is a classic large-diaphragm cardioid condenser tube microphone with a dedicated power supply.Through a painstaking development process, the much sought after warm sound provided by tube microphones and the reliability of state-of-the-art circuitry have been combined in this microphone. Cardioid vacuum tube microphone made in Austria Includes metal hard-shell road case, separate power supply, windscreen and shock mount ECC 83 / 12AX7 vacuum tube delivers gorgeous, 3-dimensional midrange and high-end response High SPL capability - up to 145 dB Comes with 10 m / 33 ft of connecting cable for mic from power supply
Description
AKG Acoustics, U.S. The AKG Solidtube is a classic large-diaphragm cardioid condenser tube microphone with a dedicated power supply.Through a painstaking development process, the much sought after warm sound provided by tube microphones and the reliability of state-of-the-art circuitry have been combined in this microphone. Cardioid vacuum tube microphone made in Austria Includes metal hard-shell road case, separate power supply, windscreen and shock mount ECC 83 / 12AX7 vacuum tube delivers gorgeous, 3-dimensional midrange and high-end response High SPL capability - up to 145 dB Comes with 10 m / 33 ft of connecting cable for mic from power supply

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Large-diaphragm Condenser Tube Microphone
SolidTube
Large-diaphragm Condenser Tube Microphone SolidTube
AKG Acoustics, U.S. The AKG Solidtube is a classic large-diaphragm cardioid condenser tube microphone with a dedicated power supply.Through a painstaking development process, the much sought after warm sound provided by tube microphones and the reliability of state-of-the-art circuitry have been combined in this microphone. Cardioid vacuum tube microphone made in Austria Includes metal hard-shell road case, separate power supply, windscreen and shock mount ECC 83 / 12AX7 vacuum tube delivers gorgeous, 3-dimensional midrange and high-end response High SPL capability - up to 145 dB Comes with 10 m / 33 ft of connecting cable for mic from power supply

AKG Acoustics, U.S.

The AKG Solidtube is a classic large-diaphragm cardioid condenser tube microphone with a dedicated power supply.Through a painstaking development process, the much sought after warm sound provided by tube microphones and the reliability of state-of-the-art circuitry have been combined in this microphone.

  • Cardioid vacuum tube microphone made in Austria
  • Includes metal hard-shell road case, separate power supply, windscreen and shock mount
  • ECC 83 / 12AX7 vacuum tube delivers gorgeous, 3-dimensional midrange and high-end response
  • High SPL capability - up to 145 dB
  • Comes with 10 m / 33 ft of connecting cable for mic from power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SolidTube
Product Name Large-diaphragm Condenser Tube Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details