Visual Sound, Inc. Standing Height Projector Cart SOH-1

Description
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each uni A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience
Description
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each uni A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Suppliers

Company
Product
Description
Supplier Links
Standing Height Projector Cart - SOH-1 - Visual Sound, Inc.
Broomall, PA, USA
Standing Height Projector Cart
SOH-1
Standing Height Projector Cart SOH-1
Wheelit, Inc. The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time. Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop The upper pull-out Computer Shelf measures 21" W x 14" D 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each uni A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Wheelit, Inc.

The Projector Carts are designed to utilize laptop computers and multi-media equipment to project images through the latest projectors. These carts provide storage, securtiy, mobility, and recharging capability for a laptop computer. The door opens a full 270 degrees to allow access to the pull-out Laptop Top Computer Shelf. The projector is placed on top of the cart during use and stored on the center shelf during transport and storage. The lowest compartment is used for DVD/VCR storage when Multi-Media capability is required. All components can remain plugged in and wired to reduce set-up time.

  • Keyed locks on doors provide security. Doors open a full 270 degrees with magnetic stop
  • The upper pull-out Computer Shelf measures 21" W x 14" D
  • 2-112" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each uni
  • A ventilation hole in the back of the cart prevents overheating during recharging
  • Twin wheel 4" locking casters provides easy movement of labs from one room to the next
  • Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability
  • Doors, sides, top, back, bottom and pull-out shelf are constructed from 3/4" particle board. Inner shelves are made from 1/2" particle board. All surfaces are covered top and bottom with tough melamine. Edges are covered with vinyl edge banding
  • Units come fully assembled for customer convenience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number SOH-1
Product Name Standing Height Projector Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
R corner stations - RS-C008X - Rousseau Metal Inc.
Specs
Length 76.0 inch (1930 mm)
Work Surface PaintedSteel
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details