Visual Sound, Inc. Collapsible UHF dipole antenna with BNC connector. SNA600

Description
Lectrosonics, Inc. Collapsible dipole antenna that can be adjusted from 550 MHz to 800 MHz. The SNA600 is a UHF dipole antenna for use with multi-coupler systems. SWR less than 2:1 at +/-50 MHz from the center frequency. Adjustable from 500 MHz to 800 MHz. Ideal for situations where a full 360 degree receiving pattern is required. Folds for storage and includes mouting hardware and strap. Accessory/component for multi-coupler systems Adjustable over a wide frequency range; Center frequency of the tuning is adjustable from 500 - 800MHz SWR is less than 2:1 at +/-50MHz from the center frequency Ideal for situations where a full 360° receiving pattern is required as opposed to a directional pattern BNC connector; Includes mounting bracket and hardware
Description
Lectrosonics, Inc. Collapsible dipole antenna that can be adjusted from 550 MHz to 800 MHz. The SNA600 is a UHF dipole antenna for use with multi-coupler systems. SWR less than 2:1 at +/-50 MHz from the center frequency. Adjustable from 500 MHz to 800 MHz. Ideal for situations where a full 360 degree receiving pattern is required. Folds for storage and includes mouting hardware and strap. Accessory/component for multi-coupler systems Adjustable over a wide frequency range; Center frequency of the tuning is adjustable from 500 - 800MHz SWR is less than 2:1 at +/-50MHz from the center frequency Ideal for situations where a full 360° receiving pattern is required as opposed to a directional pattern BNC connector; Includes mounting bracket and hardware

Suppliers

Company
Product
Description
Supplier Links
Collapsible UHF dipole antenna with BNC connector. - SNA600 - Visual Sound, Inc.
Broomall, PA, USA
Collapsible UHF dipole antenna with BNC connector.
SNA600
Collapsible UHF dipole antenna with BNC connector. SNA600
Lectrosonics, Inc. Collapsible dipole antenna that can be adjusted from 550 MHz to 800 MHz. The SNA600 is a UHF dipole antenna for use with multi-coupler systems. SWR less than 2:1 at +/-50 MHz from the center frequency. Adjustable from 500 MHz to 800 MHz. Ideal for situations where a full 360 degree receiving pattern is required. Folds for storage and includes mouting hardware and strap. Accessory/component for multi-coupler systems Adjustable over a wide frequency range; Center frequency of the tuning is adjustable from 500 - 800MHz SWR is less than 2:1 at +/-50MHz from the center frequency Ideal for situations where a full 360° receiving pattern is required as opposed to a directional pattern BNC connector; Includes mounting bracket and hardware

Lectrosonics, Inc.

Collapsible dipole antenna that can be adjusted from 550 MHz to 800 MHz.

The SNA600 is a UHF dipole antenna for use with multi-coupler systems. SWR less than 2:1 at +/-50 MHz from the center frequency. Adjustable from 500 MHz to 800 MHz. Ideal for situations where a full 360 degree receiving pattern is required. Folds for storage and includes mouting hardware and strap.

  • Accessory/component for multi-coupler systems
  • Adjustable over a wide frequency range; Center frequency of the tuning is adjustable from 500 - 800MHz
  • SWR is less than 2:1 at +/-50MHz from the center frequency
  • Ideal for situations where a full 360° receiving pattern is required as opposed to a directional pattern
  • BNC connector; Includes mounting bracket and hardware
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SNA600
Product Name Collapsible UHF dipole antenna with BNC connector.
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details