Visual Sound, Inc. SmartPro 3U Rack/Tower Extended-Run UPS - Line-interactive, sine wave UPS SMX5000XLRT3U

Description
Tripp Lite Power Protection 5000VA line-interactive UPS for server, network and telecommunications equipment / UPS with internal batteries requires 3 rack spaces installed / Accepts 230V nominal input voltage / Corrects brownouts and overvoltages from 170V to 282V / Sine wave output / Uninterruptible Power Supply (UPS) maintains battery-derived AC output during blackouts and severe voltage fluctuations / Expandable runtime with optional external battery packs / 11 output receptacles / Hardwire input connection / Network-grade AC surge and noise suppression / Network management interfaces include USB, DB9 serial/contact closure and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all network interfaces simultaneously / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / 3-stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / 4-post rack mounting accessories / 2-9USTAND and 2POSTRMKITWM accessories available / Field-replaceable, hot-swappable internal batteries and battery packs / Attractive all-black color scheme / 2-year warranty 5000VA 230V Sine Wave Expandable Rack/Tower UPS - All-in-one chassis requires 3 rack spaces total Battery Independent AVR corrects brownouts to 170V and overvoltages to 282V Multiple interfaces - USB, DB9 (serial & contact closure), SNMPWEBCARD Slot 11 Outlets (3 C19, 8 C13) Built-in Emergency Power Off (EPO) interface with cable Sine wave output in AC and battery mode Expandable runtime with optional BP48V60RT3U external battery packs Half/full load runtime of 27 / 10 minutes with internal batteries Hardwire input AC connection 3 stage metered LEDs offer current monitoring and battery charge level Mains power and voltage regulation LEDs offer at-a-glance power status information Front panel switches support self-test and alarm cancel functions Included adjustable mounting rails support installation in 4 post 19 inch racks Supports 2 post rackmount installation with optional 2POSTRMKIT accessory Supports upright tower placement with optional 2-9USTAND accessory CE, GOST, SASO listed 2 year manufacturer's product warranty
Description
Tripp Lite Power Protection 5000VA line-interactive UPS for server, network and telecommunications equipment / UPS with internal batteries requires 3 rack spaces installed / Accepts 230V nominal input voltage / Corrects brownouts and overvoltages from 170V to 282V / Sine wave output / Uninterruptible Power Supply (UPS) maintains battery-derived AC output during blackouts and severe voltage fluctuations / Expandable runtime with optional external battery packs / 11 output receptacles / Hardwire input connection / Network-grade AC surge and noise suppression / Network management interfaces include USB, DB9 serial/contact closure and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all network interfaces simultaneously / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / 3-stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / 4-post rack mounting accessories / 2-9USTAND and 2POSTRMKITWM accessories available / Field-replaceable, hot-swappable internal batteries and battery packs / Attractive all-black color scheme / 2-year warranty 5000VA 230V Sine Wave Expandable Rack/Tower UPS - All-in-one chassis requires 3 rack spaces total Battery Independent AVR corrects brownouts to 170V and overvoltages to 282V Multiple interfaces - USB, DB9 (serial & contact closure), SNMPWEBCARD Slot 11 Outlets (3 C19, 8 C13) Built-in Emergency Power Off (EPO) interface with cable Sine wave output in AC and battery mode Expandable runtime with optional BP48V60RT3U external battery packs Half/full load runtime of 27 / 10 minutes with internal batteries Hardwire input AC connection 3 stage metered LEDs offer current monitoring and battery charge level Mains power and voltage regulation LEDs offer at-a-glance power status information Front panel switches support self-test and alarm cancel functions Included adjustable mounting rails support installation in 4 post 19 inch racks Supports 2 post rackmount installation with optional 2POSTRMKIT accessory Supports upright tower placement with optional 2-9USTAND accessory CE, GOST, SASO listed 2 year manufacturer's product warranty

Suppliers

Company
Product
Description
Supplier Links
SmartPro 3U Rack/Tower Extended-Run UPS - Line-interactive, sine wave UPS - SMX5000XLRT3U - Visual Sound, Inc.
Broomall, PA, USA
SmartPro 3U Rack/Tower Extended-Run UPS - Line-interactive, sine wave UPS
SMX5000XLRT3U
SmartPro 3U Rack/Tower Extended-Run UPS - Line-interactive, sine wave UPS SMX5000XLRT3U
Tripp Lite Power Protection 5000VA line-interactive UPS for server, network and telecommunications equipment / UPS with internal batteries requires 3 rack spaces installed / Accepts 230V nominal input voltage / Corrects brownouts and overvoltages from 170V to 282V / Sine wave output / Uninterruptible Power Supply (UPS) maintains battery-derived AC output during blackouts and severe voltage fluctuations / Expandable runtime with optional external battery packs / 11 output receptacles / Hardwire input connection / Network-grade AC surge and noise suppression / Network management interfaces include USB, DB9 serial/contact closure and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all network interfaces simultaneously / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / 3-stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / 4-post rack mounting accessories / 2-9USTAND and 2POSTRMKITWM accessories available / Field-replaceable, hot-swappable internal batteries and battery packs / Attractive all-black color scheme / 2-year warranty 5000VA 230V Sine Wave Expandable Rack/Tower UPS - All-in-one chassis requires 3 rack spaces total Battery Independent AVR corrects brownouts to 170V and overvoltages to 282V Multiple interfaces - USB, DB9 (serial & contact closure), SNMPWEBCARD Slot 11 Outlets (3 C19, 8 C13) Built-in Emergency Power Off (EPO) interface with cable Sine wave output in AC and battery mode Expandable runtime with optional BP48V60RT3U external battery packs Half/full load runtime of 27 / 10 minutes with internal batteries Hardwire input AC connection 3 stage metered LEDs offer current monitoring and battery charge level Mains power and voltage regulation LEDs offer at-a-glance power status information Front panel switches support self-test and alarm cancel functions Included adjustable mounting rails support installation in 4 post 19 inch racks Supports 2 post rackmount installation with optional 2POSTRMKIT accessory Supports upright tower placement with optional 2-9USTAND accessory CE, GOST, SASO listed 2 year manufacturer's product warranty

Tripp Lite Power Protection

5000VA line-interactive UPS for server, network and telecommunications equipment / UPS with internal batteries requires 3 rack spaces installed / Accepts 230V nominal input voltage / Corrects brownouts and overvoltages from 170V to 282V / Sine wave output / Uninterruptible Power Supply (UPS) maintains battery-derived AC output during blackouts and severe voltage fluctuations / Expandable runtime with optional external battery packs / 11 output receptacles / Hardwire input connection / Network-grade AC surge and noise suppression / Network management interfaces include USB, DB9 serial/contact closure and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all network interfaces simultaneously / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / 3-stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / 4-post rack mounting accessories / 2-9USTAND and 2POSTRMKITWM accessories available / Field-replaceable, hot-swappable internal batteries and battery packs / Attractive all-black color scheme / 2-year warranty

  • 5000VA 230V Sine Wave Expandable Rack/Tower UPS - All-in-one chassis requires 3 rack spaces total
  • Battery Independent AVR corrects brownouts to 170V and overvoltages to 282V
  • Multiple interfaces - USB, DB9 (serial & contact closure), SNMPWEBCARD Slot
  • 11 Outlets (3 C19, 8 C13)
  • Built-in Emergency Power Off (EPO) interface with cable
  • Sine wave output in AC and battery mode
  • Expandable runtime with optional BP48V60RT3U external battery packs
  • Half/full load runtime of 27 / 10 minutes with internal batteries
  • Hardwire input AC connection
  • 3 stage metered LEDs offer current monitoring and battery charge level
  • Mains power and voltage regulation LEDs offer at-a-glance power status information
  • Front panel switches support self-test and alarm cancel functions
  • Included adjustable mounting rails support installation in 4 post 19 inch racks
  • Supports 2 post rackmount installation with optional 2POSTRMKIT accessory
  • Supports upright tower placement with optional 2-9USTAND accessory
  • CE, GOST, SASO listed
  • 2 year manufacturer's product warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMX5000XLRT3U
Product Name SmartPro 3U Rack/Tower Extended-Run UPS - Line-interactive, sine wave UPS
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877239 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details