Visual Sound, Inc. APC Smart-UPS X 1000VA Rack/Tower LCD 120V SMX1000

Description
APC by Schneider Electric APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U
Description
APC by Schneider Electric APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS X 1000VA Rack/Tower LCD 120V - SMX1000 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS X 1000VA Rack/Tower LCD 120V
SMX1000
APC Smart-UPS X 1000VA Rack/Tower LCD 120V SMX1000
APC by Schneider Electric APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U

APC by Schneider Electric

APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U

Supplier's Site
Broomall, PA, USA
APC Smart-UPS X, 1000 VA Rack/Tower LCD, 120 V, 2U
SMX1000
APC Smart-UPS X, 1000 VA Rack/Tower LCD, 120 V, 2U SMX1000
Black Box Network Services Ensure server uptime with this energy-efficient 1000-VA rackmount or tower UPS.

Black Box Network Services

Ensure server uptime with this energy-efficient 1000-VA rackmount or tower UPS.

Supplier's Site

Technical Specifications

  Visual Sound, Inc. Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number SMX1000 SMX1000
Product Name APC Smart-UPS X 1000VA Rack/Tower LCD 120V APC Smart-UPS X, 1000 VA Rack/Tower LCD, 120 V, 2U
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10128 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.8 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - AC-C-TEC2403-05 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details