Visual Sound, Inc. Masking Generator/Amplifer-2U, 20W, 9in Deep SMGA20

Description
Lowell Manufacturing Company Rackmount Generator/Amplifier: model SMGA-20 is a digital, pink or white noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 2U x 9"D chassis. Features 20W amplifier with outputs for balanced line of mic level (Low-Z) and high impedance line (Hi-Z), and level adjustment for auxiliary input signal. Line output and auxiliary input can be configured to use an external equalizer. Includes bass, mid and treble tone controls. UL-Listed. Lowell's sound masking generator/amplifier provides and all-in-one source approach for small masking applications 2RU rackmount chassis features phoenix-style plug-in terminations for pre-wire convenience Versatile outputs include a high impedance line and a balanced line that may be switched between line level and mic level Bass, mid, and treble tone controls allow for subjective shaping on site Compatible with Lowell's full selection of masking speakers for suspended or T-bar installation
Description
Lowell Manufacturing Company Rackmount Generator/Amplifier: model SMGA-20 is a digital, pink or white noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 2U x 9"D chassis. Features 20W amplifier with outputs for balanced line of mic level (Low-Z) and high impedance line (Hi-Z), and level adjustment for auxiliary input signal. Line output and auxiliary input can be configured to use an external equalizer. Includes bass, mid and treble tone controls. UL-Listed. Lowell's sound masking generator/amplifier provides and all-in-one source approach for small masking applications 2RU rackmount chassis features phoenix-style plug-in terminations for pre-wire convenience Versatile outputs include a high impedance line and a balanced line that may be switched between line level and mic level Bass, mid, and treble tone controls allow for subjective shaping on site Compatible with Lowell's full selection of masking speakers for suspended or T-bar installation

Suppliers

Company
Product
Description
Supplier Links
Masking Generator/Amplifer-2U, 20W, 9in Deep - SMGA20 - Visual Sound, Inc.
Broomall, PA, USA
Masking Generator/Amplifer-2U, 20W, 9in Deep
SMGA20
Masking Generator/Amplifer-2U, 20W, 9in Deep SMGA20
Lowell Manufacturing Company Rackmount Generator/Amplifier: model SMGA-20 is a digital, pink or white noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 2U x 9"D chassis. Features 20W amplifier with outputs for balanced line of mic level (Low-Z) and high impedance line (Hi-Z), and level adjustment for auxiliary input signal. Line output and auxiliary input can be configured to use an external equalizer. Includes bass, mid and treble tone controls. UL-Listed. Lowell's sound masking generator/amplifier provides and all-in-one source approach for small masking applications 2RU rackmount chassis features phoenix-style plug-in terminations for pre-wire convenience Versatile outputs include a high impedance line and a balanced line that may be switched between line level and mic level Bass, mid, and treble tone controls allow for subjective shaping on site Compatible with Lowell's full selection of masking speakers for suspended or T-bar installation

Lowell Manufacturing Company

Rackmount Generator/Amplifier: model SMGA-20 is a digital, pink or white noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 2U x 9"D chassis. Features 20W amplifier with outputs for balanced line of mic level (Low-Z) and high impedance line (Hi-Z), and level adjustment for auxiliary input signal. Line output and auxiliary input can be configured to use an external equalizer. Includes bass, mid and treble tone controls. UL-Listed.

  • Lowell's sound masking generator/amplifier provides and all-in-one source approach for small masking applications
  • 2RU rackmount chassis features phoenix-style plug-in terminations for pre-wire convenience
  • Versatile outputs include a high impedance line and a balanced line that may be switched between line level and mic level
  • Bass, mid, and treble tone controls allow for subjective shaping on site
  • Compatible with Lowell's full selection of masking speakers for suspended or T-bar installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SMGA20
Product Name Masking Generator/Amplifer-2U, 20W, 9in Deep
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Speakers - PMT-37N28AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 168 Hz
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details