Visual Sound, Inc. Masking Generator/Amplifer-1U, 5W, 9in Deep SMGA-5

Description
Lowell Manufacturing Company Rackmount Generator/Amplifier (SMGA-5): digital, pink noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 1U x 9"D chassis for small, stand-alone masking or masking-paging installations. Can also be used to add masking to an existing paging system or zoned area. The built-in 5W amplifier can be used for paging, music, or signaling sources. System controls include output level and adjustable low pass filter, noise level, master level and individual controls for bass, mid and treble tones. Lowell's sound masking generator/amplifier provides an all-in-one source approach for small masking applications 1RU rackmount chassis features removable plug-in terminations for pre-wire convenience Bass, mid, and treble tone controls allow for subjective shaping on site Compatible with Lowell's full selection of masking speakers for suspended or T-bar installation
Description
Lowell Manufacturing Company Rackmount Generator/Amplifier (SMGA-5): digital, pink noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 1U x 9"D chassis for small, stand-alone masking or masking-paging installations. Can also be used to add masking to an existing paging system or zoned area. The built-in 5W amplifier can be used for paging, music, or signaling sources. System controls include output level and adjustable low pass filter, noise level, master level and individual controls for bass, mid and treble tones. Lowell's sound masking generator/amplifier provides an all-in-one source approach for small masking applications 1RU rackmount chassis features removable plug-in terminations for pre-wire convenience Bass, mid, and treble tone controls allow for subjective shaping on site Compatible with Lowell's full selection of masking speakers for suspended or T-bar installation

Suppliers

Company
Product
Description
Supplier Links
Masking Generator/Amplifer-1U, 5W, 9in Deep - SMGA-5 - Visual Sound, Inc.
Broomall, PA, USA
Masking Generator/Amplifer-1U, 5W, 9in Deep
SMGA-5
Masking Generator/Amplifer-1U, 5W, 9in Deep SMGA-5
Lowell Manufacturing Company Rackmount Generator/Amplifier (SMGA-5): digital, pink noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 1U x 9"D chassis for small, stand-alone masking or masking-paging installations. Can also be used to add masking to an existing paging system or zoned area. The built-in 5W amplifier can be used for paging, music, or signaling sources. System controls include output level and adjustable low pass filter, noise level, master level and individual controls for bass, mid and treble tones. Lowell's sound masking generator/amplifier provides an all-in-one source approach for small masking applications 1RU rackmount chassis features removable plug-in terminations for pre-wire convenience Bass, mid, and treble tone controls allow for subjective shaping on site Compatible with Lowell's full selection of masking speakers for suspended or T-bar installation

Lowell Manufacturing Company

Rackmount Generator/Amplifier (SMGA-5): digital, pink noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 1U x 9"D chassis for small, stand-alone masking or masking-paging installations. Can also be used to add masking to an existing paging system or zoned area. The built-in 5W amplifier can be used for paging, music, or signaling sources. System controls include output level and adjustable low pass filter, noise level, master level and individual controls for bass, mid and treble tones.

  • Lowell's sound masking generator/amplifier provides an all-in-one source approach for small masking applications
  • 1RU rackmount chassis features removable plug-in terminations for pre-wire convenience
  • Bass, mid, and treble tone controls allow for subjective shaping on site
  • Compatible with Lowell's full selection of masking speakers for suspended or T-bar installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SMGA-5
Product Name Masking Generator/Amplifer-1U, 5W, 9in Deep
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details