Visual Sound, Inc. Masking Generator-1U, 5in Deep SMG-1R

Description
Lowell Manufacturing Company Rackmount Signal Generator (SMG-1R): model digital pink or white noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier strip connections. 19"W x 5"D x 1U Black. Lowell's sound masking generators provide a digital noise signal for sound masking applications Choose compact 1RU rackmount chassis style or space-saving 6" x 5" non-rackmount style to meet installation requirements Versatile outputs include a high impedance line and a balanced line that may be switched between line level and mic level
Description
Lowell Manufacturing Company Rackmount Signal Generator (SMG-1R): model digital pink or white noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier strip connections. 19"W x 5"D x 1U Black. Lowell's sound masking generators provide a digital noise signal for sound masking applications Choose compact 1RU rackmount chassis style or space-saving 6" x 5" non-rackmount style to meet installation requirements Versatile outputs include a high impedance line and a balanced line that may be switched between line level and mic level

Suppliers

Company
Product
Description
Supplier Links
Masking Generator-1U, 5in Deep - SMG-1R - Visual Sound, Inc.
Broomall, PA, USA
Masking Generator-1U, 5in Deep
SMG-1R
Masking Generator-1U, 5in Deep SMG-1R
Lowell Manufacturing Company Rackmount Signal Generator (SMG-1R): model digital pink or white noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier strip connections. 19"W x 5"D x 1U Black. Lowell's sound masking generators provide a digital noise signal for sound masking applications Choose compact 1RU rackmount chassis style or space-saving 6" x 5" non-rackmount style to meet installation requirements Versatile outputs include a high impedance line and a balanced line that may be switched between line level and mic level

Lowell Manufacturing Company

Rackmount Signal Generator (SMG-1R): model digital pink or white noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier strip connections. 19"W x 5"D x 1U Black.

  • Lowell's sound masking generators provide a digital noise signal for sound masking applications
  • Choose compact 1RU rackmount chassis style or space-saving 6" x 5" non-rackmount style to meet installation requirements
  • Versatile outputs include a high impedance line and a balanced line that may be switched between line level and mic level
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SMG-1R
Product Name Masking Generator-1U, 5in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Surface Mount Loudspeaker - DX-S8 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details