Visual Sound, Inc. SmartPro Tower UPS System with SNMP Slot (110 Volt), 750 VA SMART750SLT

Description
Tripp Lite Power Protection Tripp Lite's SMART750SLT intelligent, line-interactive sine wave UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes fully loaded. 750VA / 500 watt power handling capability and full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic applications. Includes 8 protected NEMA 5-15R output receptacles total, 4 of which offer surge suppression-only for less critical desktop accessories. Supports simultaneous remote monitoring of UPS and site power conditions via built-in network accessory card slot, USB and DB9 serial monitoring ports. Optional SNMPWEBCARD accessory enables remote monitoring of UPS as a managed device via network management console applications. Communications interfaces support messaging of UPS and line power status, plus output power control for delayed or immediate reboot of all connected devices at once. Includes PowerAlert UPS monitoring and unattended shutdown software with management support for an unlimited number of network UPS systems. Built-in audible alarm and 10 LEDs offer status notification for line power, battery power, battery charge level, load level, plus AVR boost and trim operational status information. Network grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Also includes single line TEL / DSL or ethernet line surge suppression. Attractive, all-black tower housing. Two year warranty with $250,000 Ultimate Lifetime Insurance. 750VA line interactive tower UPS Maintains sine-wave 100, 110 or 120V nominal output over an input range of 83 to 145V Network communications supported via USB port, serial port, SNMP/Web card slot Single line TEL/DSL and network ethernet line surge suppression Input: NEMA 5-15P (120V 15A) / Output: 8 NEMA 5-15R (120V) PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected equipment 10 LEDs offer continuous status information of UPS operating parameters and site power quality Hot-swappable batteries allow on-site battery replacement without powering off connected equipment Single line TEL/DSL and network ethernet line surge suppression Two year warranty
Description
Tripp Lite Power Protection Tripp Lite's SMART750SLT intelligent, line-interactive sine wave UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes fully loaded. 750VA / 500 watt power handling capability and full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic applications. Includes 8 protected NEMA 5-15R output receptacles total, 4 of which offer surge suppression-only for less critical desktop accessories. Supports simultaneous remote monitoring of UPS and site power conditions via built-in network accessory card slot, USB and DB9 serial monitoring ports. Optional SNMPWEBCARD accessory enables remote monitoring of UPS as a managed device via network management console applications. Communications interfaces support messaging of UPS and line power status, plus output power control for delayed or immediate reboot of all connected devices at once. Includes PowerAlert UPS monitoring and unattended shutdown software with management support for an unlimited number of network UPS systems. Built-in audible alarm and 10 LEDs offer status notification for line power, battery power, battery charge level, load level, plus AVR boost and trim operational status information. Network grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Also includes single line TEL / DSL or ethernet line surge suppression. Attractive, all-black tower housing. Two year warranty with $250,000 Ultimate Lifetime Insurance. 750VA line interactive tower UPS Maintains sine-wave 100, 110 or 120V nominal output over an input range of 83 to 145V Network communications supported via USB port, serial port, SNMP/Web card slot Single line TEL/DSL and network ethernet line surge suppression Input: NEMA 5-15P (120V 15A) / Output: 8 NEMA 5-15R (120V) PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected equipment 10 LEDs offer continuous status information of UPS operating parameters and site power quality Hot-swappable batteries allow on-site battery replacement without powering off connected equipment Single line TEL/DSL and network ethernet line surge suppression Two year warranty

Suppliers

Company
Product
Description
Supplier Links
SmartPro Tower UPS System with SNMP Slot (110 Volt), 750 VA - SMART750SLT - Visual Sound, Inc.
Broomall, PA, USA
SmartPro Tower UPS System with SNMP Slot (110 Volt), 750 VA
SMART750SLT
SmartPro Tower UPS System with SNMP Slot (110 Volt), 750 VA SMART750SLT
Tripp Lite Power Protection Tripp Lite's SMART750SLT intelligent, line-interactive sine wave UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes fully loaded. 750VA / 500 watt power handling capability and full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic applications. Includes 8 protected NEMA 5-15R output receptacles total, 4 of which offer surge suppression-only for less critical desktop accessories. Supports simultaneous remote monitoring of UPS and site power conditions via built-in network accessory card slot, USB and DB9 serial monitoring ports. Optional SNMPWEBCARD accessory enables remote monitoring of UPS as a managed device via network management console applications. Communications interfaces support messaging of UPS and line power status, plus output power control for delayed or immediate reboot of all connected devices at once. Includes PowerAlert UPS monitoring and unattended shutdown software with management support for an unlimited number of network UPS systems. Built-in audible alarm and 10 LEDs offer status notification for line power, battery power, battery charge level, load level, plus AVR boost and trim operational status information. Network grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Also includes single line TEL / DSL or ethernet line surge suppression. Attractive, all-black tower housing. Two year warranty with $250,000 Ultimate Lifetime Insurance. 750VA line interactive tower UPS Maintains sine-wave 100, 110 or 120V nominal output over an input range of 83 to 145V Network communications supported via USB port, serial port, SNMP/Web card slot Single line TEL/DSL and network ethernet line surge suppression Input: NEMA 5-15P (120V 15A) / Output: 8 NEMA 5-15R (120V) PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected equipment 10 LEDs offer continuous status information of UPS operating parameters and site power quality Hot-swappable batteries allow on-site battery replacement without powering off connected equipment Single line TEL/DSL and network ethernet line surge suppression Two year warranty

Tripp Lite Power Protection

Tripp Lite's SMART750SLT intelligent, line-interactive sine wave UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes fully loaded. 750VA / 500 watt power handling capability and full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic applications. Includes 8 protected NEMA 5-15R output receptacles total, 4 of which offer surge suppression-only for less critical desktop accessories. Supports simultaneous remote monitoring of UPS and site power conditions via built-in network accessory card slot, USB and DB9 serial monitoring ports. Optional SNMPWEBCARD accessory enables remote monitoring of UPS as a managed device via network management console applications. Communications interfaces support messaging of UPS and line power status, plus output power control for delayed or immediate reboot of all connected devices at once. Includes PowerAlert UPS monitoring and unattended shutdown software with management support for an unlimited number of network UPS systems. Built-in audible alarm and 10 LEDs offer status notification for line power, battery power, battery charge level, load level, plus AVR boost and trim operational status information. Network grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Also includes single line TEL / DSL or ethernet line surge suppression. Attractive, all-black tower housing. Two year warranty with $250,000 Ultimate Lifetime Insurance.

  • 750VA line interactive tower UPS
  • Maintains sine-wave 100, 110 or 120V nominal output over an input range of 83 to 145V
  • Network communications supported via USB port, serial port, SNMP/Web card slot
  • Single line TEL/DSL and network ethernet line surge suppression
  • Input: NEMA 5-15P (120V 15A) / Output: 8 NEMA 5-15R (120V)
  • PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands
  • Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity
  • Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected equipment
  • 10 LEDs offer continuous status information of UPS operating parameters and site power quality
  • Hot-swappable batteries allow on-site battery replacement without powering off connected equipment
  • Single line TEL/DSL and network ethernet line surge suppression
  • Two year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART750SLT
Product Name SmartPro Tower UPS System with SNMP Slot (110 Volt), 750 VA
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00405 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1210-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details