Visual Sound, Inc. SmartPro 3U Rack/Tower Extended Run UPS System (110 Volt), 5000 VA SMART5000XFMRXL

Description
Tripp Lite Power Protection Tripp Lite 5kVA Smart RM UPS. 5000VA line-interactive UPS for server, network and telecommunications equipment. UPS with internal batteries requires 3 rack spaces installed. Accepts 208V nominal input voltage. Simultaneous 208 & 120V output. Corrects brownouts and overvoltages from 167V to 260V. Sine wave output. Maintains battery-derived AC output during blackouts and severe voltage fluctuations. Expandable runtime with optional external battery packs. 11 output receptacles. NEMA L6-30P input connection with support for user-supplied 50A or hardwire input. Network-grade AC surge and noise suppression. Network management interfaces include USB, DB9 serial and SNMPWEBCARD slot. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all network interfaces simultaneously. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 8-bank switched PDU. 3-stage metered current monitoring and battery charge LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 4-post rack mounting accessories included; 2-9USTAND and 2POSTRMKITWM accessories available. Field-replaceable, hot-swappable internal batteries and battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 5000VA 208/120V Sine Wave Expandable Rack/Tower UPS - All-in-one chassis requires 3 rack spaces total Battery Independent AVR corrects brownouts to 167V and overvoltages to 260V Multiple interfaces - USB, DB9 serial, SNMPWEBCARD Slot Integrated Switched PDU with Current Monitoring and 8 single-outlet load banks 11 Outlets (2 L6-20, 1 L6-30, 8 NEMA 5-15/20R) Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges AVR circuits boost undervoltages by 12% and reduce overvoltages by 12% Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP Built-in Emergency Power Off (EPO) interface with cable Sine wave output in AC and battery mode Expandable runtime with optional BP48V60RT3U external battery packs Half/full load runtime of 27 / 10 minutes with internal batteries Includes 11 output receptacles (2 L6-20, 1 L6-30 & 8 NEMA 5-15/20R) Ships with installed L6-30P input plug, supports user supplied 50A replacement plug or hardwire input Integrated 8 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual devices 3 stage metered LEDs offer current monitoring and battery charge level Mains power and voltage regulation LEDs offer at-a-glance power status information Front panel switches support self-test and alarm cancel functions Included adjustable mounting rails support installation in 4 post 19 inch racks UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user is required Supports 2 post rackmount installation with optional 2POSTRMKIT accessory Supports upright tower placement with optional 2-9USTAND accessory UL (USA), cUL (Canada), NOM (Mexico), TUV, FCC Class A (Emissions) listed 2 year manufacturer's product warranty
Description
Tripp Lite Power Protection Tripp Lite 5kVA Smart RM UPS. 5000VA line-interactive UPS for server, network and telecommunications equipment. UPS with internal batteries requires 3 rack spaces installed. Accepts 208V nominal input voltage. Simultaneous 208 & 120V output. Corrects brownouts and overvoltages from 167V to 260V. Sine wave output. Maintains battery-derived AC output during blackouts and severe voltage fluctuations. Expandable runtime with optional external battery packs. 11 output receptacles. NEMA L6-30P input connection with support for user-supplied 50A or hardwire input. Network-grade AC surge and noise suppression. Network management interfaces include USB, DB9 serial and SNMPWEBCARD slot. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all network interfaces simultaneously. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 8-bank switched PDU. 3-stage metered current monitoring and battery charge LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 4-post rack mounting accessories included; 2-9USTAND and 2POSTRMKITWM accessories available. Field-replaceable, hot-swappable internal batteries and battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 5000VA 208/120V Sine Wave Expandable Rack/Tower UPS - All-in-one chassis requires 3 rack spaces total Battery Independent AVR corrects brownouts to 167V and overvoltages to 260V Multiple interfaces - USB, DB9 serial, SNMPWEBCARD Slot Integrated Switched PDU with Current Monitoring and 8 single-outlet load banks 11 Outlets (2 L6-20, 1 L6-30, 8 NEMA 5-15/20R) Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges AVR circuits boost undervoltages by 12% and reduce overvoltages by 12% Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP Built-in Emergency Power Off (EPO) interface with cable Sine wave output in AC and battery mode Expandable runtime with optional BP48V60RT3U external battery packs Half/full load runtime of 27 / 10 minutes with internal batteries Includes 11 output receptacles (2 L6-20, 1 L6-30 & 8 NEMA 5-15/20R) Ships with installed L6-30P input plug, supports user supplied 50A replacement plug or hardwire input Integrated 8 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual devices 3 stage metered LEDs offer current monitoring and battery charge level Mains power and voltage regulation LEDs offer at-a-glance power status information Front panel switches support self-test and alarm cancel functions Included adjustable mounting rails support installation in 4 post 19 inch racks UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user is required Supports 2 post rackmount installation with optional 2POSTRMKIT accessory Supports upright tower placement with optional 2-9USTAND accessory UL (USA), cUL (Canada), NOM (Mexico), TUV, FCC Class A (Emissions) listed 2 year manufacturer's product warranty

Suppliers

Company
Product
Description
Supplier Links
SmartPro 3U Rack/Tower Extended Run UPS System (110 Volt), 5000 VA - SMART5000XFMRXL - Visual Sound, Inc.
Broomall, PA, USA
SmartPro 3U Rack/Tower Extended Run UPS System (110 Volt), 5000 VA
SMART5000XFMRXL
SmartPro 3U Rack/Tower Extended Run UPS System (110 Volt), 5000 VA SMART5000XFMRXL
Tripp Lite Power Protection Tripp Lite 5kVA Smart RM UPS. 5000VA line-interactive UPS for server, network and telecommunications equipment. UPS with internal batteries requires 3 rack spaces installed. Accepts 208V nominal input voltage. Simultaneous 208 & 120V output. Corrects brownouts and overvoltages from 167V to 260V. Sine wave output. Maintains battery-derived AC output during blackouts and severe voltage fluctuations. Expandable runtime with optional external battery packs. 11 output receptacles. NEMA L6-30P input connection with support for user-supplied 50A or hardwire input. Network-grade AC surge and noise suppression. Network management interfaces include USB, DB9 serial and SNMPWEBCARD slot. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all network interfaces simultaneously. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 8-bank switched PDU. 3-stage metered current monitoring and battery charge LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 4-post rack mounting accessories included; 2-9USTAND and 2POSTRMKITWM accessories available. Field-replaceable, hot-swappable internal batteries and battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 5000VA 208/120V Sine Wave Expandable Rack/Tower UPS - All-in-one chassis requires 3 rack spaces total Battery Independent AVR corrects brownouts to 167V and overvoltages to 260V Multiple interfaces - USB, DB9 serial, SNMPWEBCARD Slot Integrated Switched PDU with Current Monitoring and 8 single-outlet load banks 11 Outlets (2 L6-20, 1 L6-30, 8 NEMA 5-15/20R) Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges AVR circuits boost undervoltages by 12% and reduce overvoltages by 12% Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP Built-in Emergency Power Off (EPO) interface with cable Sine wave output in AC and battery mode Expandable runtime with optional BP48V60RT3U external battery packs Half/full load runtime of 27 / 10 minutes with internal batteries Includes 11 output receptacles (2 L6-20, 1 L6-30 & 8 NEMA 5-15/20R) Ships with installed L6-30P input plug, supports user supplied 50A replacement plug or hardwire input Integrated 8 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual devices 3 stage metered LEDs offer current monitoring and battery charge level Mains power and voltage regulation LEDs offer at-a-glance power status information Front panel switches support self-test and alarm cancel functions Included adjustable mounting rails support installation in 4 post 19 inch racks UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user is required Supports 2 post rackmount installation with optional 2POSTRMKIT accessory Supports upright tower placement with optional 2-9USTAND accessory UL (USA), cUL (Canada), NOM (Mexico), TUV, FCC Class A (Emissions) listed 2 year manufacturer's product warranty

Tripp Lite Power Protection

Tripp Lite 5kVA Smart RM UPS. 5000VA line-interactive UPS for server, network and telecommunications equipment. UPS with internal batteries requires 3 rack spaces installed. Accepts 208V nominal input voltage. Simultaneous 208 & 120V output. Corrects brownouts and overvoltages from 167V to 260V. Sine wave output. Maintains battery-derived AC output during blackouts and severe voltage fluctuations. Expandable runtime with optional external battery packs. 11 output receptacles. NEMA L6-30P input connection with support for user-supplied 50A or hardwire input. Network-grade AC surge and noise suppression. Network management interfaces include USB, DB9 serial and SNMPWEBCARD slot. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all network interfaces simultaneously. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 8-bank switched PDU. 3-stage metered current monitoring and battery charge LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 4-post rack mounting accessories included; 2-9USTAND and 2POSTRMKITWM accessories available. Field-replaceable, hot-swappable internal batteries and battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

  • 5000VA 208/120V Sine Wave Expandable Rack/Tower UPS - All-in-one chassis requires 3 rack spaces total
  • Battery Independent AVR corrects brownouts to 167V and overvoltages to 260V
  • Multiple interfaces - USB, DB9 serial, SNMPWEBCARD Slot
  • Integrated Switched PDU with Current Monitoring and 8 single-outlet load banks
  • 11 Outlets (2 L6-20, 1 L6-30, 8 NEMA 5-15/20R)
  • Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges
  • AVR circuits boost undervoltages by 12% and reduce overvoltages by 12%
  • Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot
  • Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
  • Built-in Emergency Power Off (EPO) interface with cable
  • Sine wave output in AC and battery mode
  • Expandable runtime with optional BP48V60RT3U external battery packs
  • Half/full load runtime of 27 / 10 minutes with internal batteries
  • Includes 11 output receptacles (2 L6-20, 1 L6-30 & 8 NEMA 5-15/20R)
  • Ships with installed L6-30P input plug, supports user supplied 50A replacement plug or hardwire input
  • Integrated 8 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual devices
  • 3 stage metered LEDs offer current monitoring and battery charge level
  • Mains power and voltage regulation LEDs offer at-a-glance power status information
  • Front panel switches support self-test and alarm cancel functions
  • Included adjustable mounting rails support installation in 4 post 19 inch racks
  • UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user is required
  • Supports 2 post rackmount installation with optional 2POSTRMKIT accessory
  • Supports upright tower placement with optional 2-9USTAND accessory
  • UL (USA), cUL (Canada), NOM (Mexico), TUV, FCC Class A (Emissions) listed
  • 2 year manufacturer's product warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART5000XFMRXL
Product Name SmartPro 3U Rack/Tower Extended Run UPS System (110 Volt), 5000 VA
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details