Visual Sound, Inc. SmartPro 2U Rack/Tower UPS System, 2,600 VA SMART2600RM2U

Description
Tripp Lite Power Protection 2600VA line-interactive UPS for server, network and telecommunications equipment. 2U rackmount form factor. Corrects brownouts and overvoltages from 79V to 147V. Sine wave output. Maintains battery-derived AC output during blackouts and severe voltage fluctuations. Expandable runtime with optional external battery packs. 9 output receptacles. NEMA 5-20P input plug; NEMA L5-30P replacement plug included. Network-grade AC surge and noise suppression. Network management interfaces include 2 USB ports, 2 DB9 serial ports and SNMPWEBCARD slot. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 5 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 3-bank switched PDU. 3-stage metered current monitoring and battery charge LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 4-post rack mounting accessories included; 2-9USTAND and 2POSTRMKITWM accessories available. Field-replaceable, hot-swappable internal batteries and battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 2600VA line interactive 2U rack / tower UPS Enhanced communication ports (2 USB, 2 DB9), free PowerAlert software and cabling, slot for SNMP/Web card Corrects brownouts and overvoltages from 79-147V 3 load banks, 9 outlets (5-15, 5-20, L5-20) Expandable runtime
Description
Tripp Lite Power Protection 2600VA line-interactive UPS for server, network and telecommunications equipment. 2U rackmount form factor. Corrects brownouts and overvoltages from 79V to 147V. Sine wave output. Maintains battery-derived AC output during blackouts and severe voltage fluctuations. Expandable runtime with optional external battery packs. 9 output receptacles. NEMA 5-20P input plug; NEMA L5-30P replacement plug included. Network-grade AC surge and noise suppression. Network management interfaces include 2 USB ports, 2 DB9 serial ports and SNMPWEBCARD slot. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 5 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 3-bank switched PDU. 3-stage metered current monitoring and battery charge LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 4-post rack mounting accessories included; 2-9USTAND and 2POSTRMKITWM accessories available. Field-replaceable, hot-swappable internal batteries and battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 2600VA line interactive 2U rack / tower UPS Enhanced communication ports (2 USB, 2 DB9), free PowerAlert software and cabling, slot for SNMP/Web card Corrects brownouts and overvoltages from 79-147V 3 load banks, 9 outlets (5-15, 5-20, L5-20) Expandable runtime

Suppliers

Company
Product
Description
Supplier Links
SmartPro 2U Rack/Tower UPS System, 2,600 VA - SMART2600RM2U - Visual Sound, Inc.
Broomall, PA, USA
SmartPro 2U Rack/Tower UPS System, 2,600 VA
SMART2600RM2U
SmartPro 2U Rack/Tower UPS System, 2,600 VA SMART2600RM2U
Tripp Lite Power Protection 2600VA line-interactive UPS for server, network and telecommunications equipment. 2U rackmount form factor. Corrects brownouts and overvoltages from 79V to 147V. Sine wave output. Maintains battery-derived AC output during blackouts and severe voltage fluctuations. Expandable runtime with optional external battery packs. 9 output receptacles. NEMA 5-20P input plug; NEMA L5-30P replacement plug included. Network-grade AC surge and noise suppression. Network management interfaces include 2 USB ports, 2 DB9 serial ports and SNMPWEBCARD slot. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 5 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 3-bank switched PDU. 3-stage metered current monitoring and battery charge LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 4-post rack mounting accessories included; 2-9USTAND and 2POSTRMKITWM accessories available. Field-replaceable, hot-swappable internal batteries and battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 2600VA line interactive 2U rack / tower UPS Enhanced communication ports (2 USB, 2 DB9), free PowerAlert software and cabling, slot for SNMP/Web card Corrects brownouts and overvoltages from 79-147V 3 load banks, 9 outlets (5-15, 5-20, L5-20) Expandable runtime

Tripp Lite Power Protection

2600VA line-interactive UPS for server, network and telecommunications equipment. 2U rackmount form factor. Corrects brownouts and overvoltages from 79V to 147V. Sine wave output. Maintains battery-derived AC output during blackouts and severe voltage fluctuations. Expandable runtime with optional external battery packs. 9 output receptacles. NEMA 5-20P input plug; NEMA L5-30P replacement plug included. Network-grade AC surge and noise suppression. Network management interfaces include 2 USB ports, 2 DB9 serial ports and SNMPWEBCARD slot. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 5 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 3-bank switched PDU. 3-stage metered current monitoring and battery charge LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 4-post rack mounting accessories included; 2-9USTAND and 2POSTRMKITWM accessories available. Field-replaceable, hot-swappable internal batteries and battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

  • 2600VA line interactive 2U rack / tower UPS
  • Enhanced communication ports (2 USB, 2 DB9), free PowerAlert software and cabling, slot for SNMP/Web card
  • Corrects brownouts and overvoltages from 79-147V
  • 3 load banks, 9 outlets (5-15, 5-20, L5-20)
  • Expandable runtime
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2600RM2U
Product Name SmartPro 2U Rack/Tower UPS System, 2,600 VA
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877240 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details