Visual Sound, Inc. SmartPro UPS System, 3,000 VA of Battery Backup Smart 3000 RM

Description
Tripp Lite Power Protection Uninterruptible Power Adaptor Tripp Lite's SMART3000RM UPS System provides intelligent, line-interactive battery backup for network devices and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has 8 outlets, diagnostic LEDs and 3 built-in serial ports that work with PowerAlert Software to provide simultaneous automatic unattended shutdown of multiple servers. Tripp Lite's PowerAlert Software is the only UPS software capable of managing every type and brand of UPS on your network, from every manufacturer. Long-lasting battery back-up power with complete surge and line noise protection for servers, telecom equipment and workstations Automatic Voltage Regulation (AVR) for brownout and overvoltage correction $50,000 Ultimate Lifetime insurance covers connected equipment
Description
Tripp Lite Power Protection Uninterruptible Power Adaptor Tripp Lite's SMART3000RM UPS System provides intelligent, line-interactive battery backup for network devices and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has 8 outlets, diagnostic LEDs and 3 built-in serial ports that work with PowerAlert Software to provide simultaneous automatic unattended shutdown of multiple servers. Tripp Lite's PowerAlert Software is the only UPS software capable of managing every type and brand of UPS on your network, from every manufacturer. Long-lasting battery back-up power with complete surge and line noise protection for servers, telecom equipment and workstations Automatic Voltage Regulation (AVR) for brownout and overvoltage correction $50,000 Ultimate Lifetime insurance covers connected equipment

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SmartPro UPS System, 3,000 VA of Battery Backup
Smart 3000 RM
SmartPro UPS System, 3,000 VA of Battery Backup Smart 3000 RM
Tripp Lite Power Protection Uninterruptible Power Adaptor Tripp Lite's SMART3000RM UPS System provides intelligent, line-interactive battery backup for network devices and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has 8 outlets, diagnostic LEDs and 3 built-in serial ports that work with PowerAlert Software to provide simultaneous automatic unattended shutdown of multiple servers. Tripp Lite's PowerAlert Software is the only UPS software capable of managing every type and brand of UPS on your network, from every manufacturer. Long-lasting battery back-up power with complete surge and line noise protection for servers, telecom equipment and workstations Automatic Voltage Regulation (AVR) for brownout and overvoltage correction $50,000 Ultimate Lifetime insurance covers connected equipment

Tripp Lite Power Protection

Uninterruptible Power Adaptor

Tripp Lite's SMART3000RM UPS System provides intelligent, line-interactive battery backup for network devices and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has 8 outlets, diagnostic LEDs and 3 built-in serial ports that work with PowerAlert Software to provide simultaneous automatic unattended shutdown of multiple servers. Tripp Lite's PowerAlert Software is the only UPS software capable of managing every type and brand of UPS on your network, from every manufacturer.

  • Long-lasting battery back-up power with complete surge and line noise protection for servers, telecom equipment and workstations
  • Automatic Voltage Regulation (AVR) for brownout and overvoltage correction
  • $50,000 Ultimate Lifetime insurance covers connected equipment
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number Smart 3000 RM
Product Name SmartPro UPS System, 3,000 VA of Battery Backup
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877228 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details