Visual Sound, Inc. Cardioid Electret Condenser Instrument Microphone SM94-LC

Description
Shure Incorporated The SM94-LC is a unidirectional electret condenser microphone tailored to the instrument miking needs of professional musicians and sound engineers in both live performance and sound recording. The SM94 is a unidirectional electret condenser microphone tailored to the instrument miking needs of professional musicians and sound engineers in both live performance and sound recording. Its smooth, flat frequency response is free of either a presence peak or a low-frequency rolloff, making it a perfect choice for all types of musical instruments. The SM94 is equally at home in sound reinforcement systems or in sound studios and motion picture/ TV scoring stages. When used with the optional wind-screen, the SM94 can be used by vocalists and speech-makers who desire a wide, flat response with minimum coloration. Does not include cable Wide, flat response for optimum musical instrument sound reproduction Full spectrum sound - no presence peak or low-end rolloff Cardioid polar pattern that is uniform with frequency and symmetrical about axis for maximum rejection of unwanted sound and minimum of-axis coloration Very low susceptibility to RF and electromagnetic hum Low distortion output and wide dynamic range for variety of load impedances Shock - mounted cartridge for reduced handling noise Accepts 12 to 48 Vdc phantom power Rugged all - metal construction Usable over wide range of environmental conditions Built - in battery power backup
Description
Shure Incorporated The SM94-LC is a unidirectional electret condenser microphone tailored to the instrument miking needs of professional musicians and sound engineers in both live performance and sound recording. The SM94 is a unidirectional electret condenser microphone tailored to the instrument miking needs of professional musicians and sound engineers in both live performance and sound recording. Its smooth, flat frequency response is free of either a presence peak or a low-frequency rolloff, making it a perfect choice for all types of musical instruments. The SM94 is equally at home in sound reinforcement systems or in sound studios and motion picture/ TV scoring stages. When used with the optional wind-screen, the SM94 can be used by vocalists and speech-makers who desire a wide, flat response with minimum coloration. Does not include cable Wide, flat response for optimum musical instrument sound reproduction Full spectrum sound - no presence peak or low-end rolloff Cardioid polar pattern that is uniform with frequency and symmetrical about axis for maximum rejection of unwanted sound and minimum of-axis coloration Very low susceptibility to RF and electromagnetic hum Low distortion output and wide dynamic range for variety of load impedances Shock - mounted cartridge for reduced handling noise Accepts 12 to 48 Vdc phantom power Rugged all - metal construction Usable over wide range of environmental conditions Built - in battery power backup

Suppliers

Company
Product
Description
Supplier Links
Cardioid Electret Condenser Instrument Microphone - SM94-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Electret Condenser Instrument Microphone
SM94-LC
Cardioid Electret Condenser Instrument Microphone SM94-LC
Shure Incorporated The SM94-LC is a unidirectional electret condenser microphone tailored to the instrument miking needs of professional musicians and sound engineers in both live performance and sound recording. The SM94 is a unidirectional electret condenser microphone tailored to the instrument miking needs of professional musicians and sound engineers in both live performance and sound recording. Its smooth, flat frequency response is free of either a presence peak or a low-frequency rolloff, making it a perfect choice for all types of musical instruments. The SM94 is equally at home in sound reinforcement systems or in sound studios and motion picture/ TV scoring stages. When used with the optional wind-screen, the SM94 can be used by vocalists and speech-makers who desire a wide, flat response with minimum coloration. Does not include cable Wide, flat response for optimum musical instrument sound reproduction Full spectrum sound - no presence peak or low-end rolloff Cardioid polar pattern that is uniform with frequency and symmetrical about axis for maximum rejection of unwanted sound and minimum of-axis coloration Very low susceptibility to RF and electromagnetic hum Low distortion output and wide dynamic range for variety of load impedances Shock - mounted cartridge for reduced handling noise Accepts 12 to 48 Vdc phantom power Rugged all - metal construction Usable over wide range of environmental conditions Built - in battery power backup

Shure Incorporated

The SM94-LC is a unidirectional electret condenser microphone tailored to the instrument miking needs of professional musicians and sound engineers in both live performance and sound recording.

The SM94 is a unidirectional electret condenser microphone tailored to the instrument miking needs of professional musicians and sound engineers in both live performance and sound recording. Its smooth, flat frequency response is free of either a presence peak or a low-frequency rolloff, making it a perfect choice for all types of musical instruments. The SM94 is equally at home in sound reinforcement systems or in sound studios and motion picture/ TV scoring stages. When used with the optional wind-screen, the SM94 can be used by vocalists and speech-makers who desire a wide, flat response with minimum coloration.

  • Does not include cable
  • Wide, flat response for optimum musical instrument sound reproduction
  • Full spectrum sound - no presence peak or low-end rolloff
  • Cardioid polar pattern that is uniform with frequency and symmetrical about axis for maximum rejection of unwanted sound and minimum of-axis coloration
  • Very low susceptibility to RF and electromagnetic hum
  • Low distortion output and wide dynamic range for variety of load impedances
  • Shock - mounted cartridge for reduced handling noise
  • Accepts 12 to 48 Vdc phantom power
  • Rugged all - metal construction
  • Usable over wide range of environmental conditions
  • Built - in battery power backup
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM94-LC
Product Name Cardioid Electret Condenser Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details