Visual Sound, Inc. Black Omnidirectional Subminiature Lavalier Electret Condenser Microphone, with 4 ft Cable SM93

Description
Shure Incorporated The SM93 microphone is an omnidirectional, subminiature, lavalier electret condenser microphone. The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that of much larger microphones. Its frequency response is tailored to body-worn applications, with low-end rolloff and presence rise. The SM93 is powered by phantom power supplied by broadcast, sound reinforcement or recording equipment, or an external phantom supply. The SM93 operates over an extremely wide voltage range of 11 to 52 Vdc, covering both DIN and IEC phantom power standards. A wireless version is available as the WL93. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering accepts all commonly used voltages
Description
Shure Incorporated The SM93 microphone is an omnidirectional, subminiature, lavalier electret condenser microphone. The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that of much larger microphones. Its frequency response is tailored to body-worn applications, with low-end rolloff and presence rise. The SM93 is powered by phantom power supplied by broadcast, sound reinforcement or recording equipment, or an external phantom supply. The SM93 operates over an extremely wide voltage range of 11 to 52 Vdc, covering both DIN and IEC phantom power standards. A wireless version is available as the WL93. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering accepts all commonly used voltages

Suppliers

Company
Product
Description
Supplier Links
Black Omnidirectional Subminiature Lavalier Electret Condenser Microphone, with 4 ft Cable - SM93 - Visual Sound, Inc.
Broomall, PA, USA
Black Omnidirectional Subminiature Lavalier Electret Condenser Microphone, with 4 ft Cable
SM93
Black Omnidirectional Subminiature Lavalier Electret Condenser Microphone, with 4 ft Cable SM93
Shure Incorporated The SM93 microphone is an omnidirectional, subminiature, lavalier electret condenser microphone. The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that of much larger microphones. Its frequency response is tailored to body-worn applications, with low-end rolloff and presence rise. The SM93 is powered by phantom power supplied by broadcast, sound reinforcement or recording equipment, or an external phantom supply. The SM93 operates over an extremely wide voltage range of 11 to 52 Vdc, covering both DIN and IEC phantom power standards. A wireless version is available as the WL93. Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement Small, inconspicuous mounting hardware Full, clear sound comparable to larger microphones Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation Controlled low-frequency rolloff reduces low-frequency clothing and room noise Low distortion, wide dynamic range Uniform omnidirectional polar pattern Preamplifier assembly can be pocketed, strapped to the body, or clipped to belt or waistband Wide-range phantom powering accepts all commonly used voltages

Shure Incorporated

The SM93 microphone is an omnidirectional, subminiature, lavalier electret condenser microphone.

The SM93 is an economical omnidirectional miniature lavalier condenser microphone designed for use in speech applications. Despite its small size, the microphone element provides full, clear sound comparable to that of much larger microphones. Its frequency response is tailored to body-worn applications, with low-end rolloff and presence rise. The SM93 is powered by phantom power supplied by broadcast, sound reinforcement or recording equipment, or an external phantom supply. The SM93 operates over an extremely wide voltage range of 11 to 52 Vdc, covering both DIN and IEC phantom power standards. A wireless version is available as the WL93.

  • Subminiature lavalier design; ideal size for theater, television broadcasting, video, film, and sound reinforcement
  • Small, inconspicuous mounting hardware
  • Full, clear sound comparable to larger microphones
  • Smooth extended frequency response with presence rise specially tailored for chest-worn microphone operation
  • Controlled low-frequency rolloff reduces low-frequency clothing and room noise
  • Low distortion, wide dynamic range
  • Uniform omnidirectional polar pattern
  • Preamplifier assembly can be pocketed, strapped to the body, or clipped to belt or waistband
  • Wide-range phantom powering accepts all commonly used voltages
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM93
Product Name Black Omnidirectional Subminiature Lavalier Electret Condenser Microphone, with 4 ft Cable
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details