Visual Sound, Inc. Surface Mount 8" Subwoofer System - Black SM8SUB70-B

Description
Atlas Sound The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response ... The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response with a wide variety of mounting options. (Not for outdoor use!). Inserts are included for use with 1/4"-20 drop forge eyebolts, optional SM8CBKT-B /-W mounting bracket and OmniMount™ 30 series hardware. An 18 dB/octave three-pole passive crossover eliminates the need for a separate electronic network or dedicated amplification to power the speaker. Its low crossover point (120Hz) nearly eliminates localization, allowing a designer to boundary-load the SM8SUB70-B near a wall or into a corner for maximum output, while maintaining even coverage throughout the space. A premium 70.7V transformer allows the SM8SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Perfect for use with other SM series full range loudspeakers Available In black (SM8CXT-B) or White (SM8CXT-W) Attractive, yet heavy-duty grille assembly Barrier strip input for 70.7/100V/8 Ohm or parallel 4 pole Speak-OnT input for 8 Ohm operation only Durable black, rough-coat finish Fuse protection for driver Includes internal high efficiency 60 Watt 70.7/100V transformer (may be bypassed for 8 Ohm operation) Multiple 1/4"-20 inserts, providing fly points for a variety of mounting configurations OmnimountT compatible Optional bracket for wall mounting Unique input panel allows use of standard 4" square box cover (Raco 753 or eq.) for applications where flex conduit is required for termination
Description
Atlas Sound The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response ... The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response with a wide variety of mounting options. (Not for outdoor use!). Inserts are included for use with 1/4"-20 drop forge eyebolts, optional SM8CBKT-B /-W mounting bracket and OmniMount™ 30 series hardware. An 18 dB/octave three-pole passive crossover eliminates the need for a separate electronic network or dedicated amplification to power the speaker. Its low crossover point (120Hz) nearly eliminates localization, allowing a designer to boundary-load the SM8SUB70-B near a wall or into a corner for maximum output, while maintaining even coverage throughout the space. A premium 70.7V transformer allows the SM8SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Perfect for use with other SM series full range loudspeakers Available In black (SM8CXT-B) or White (SM8CXT-W) Attractive, yet heavy-duty grille assembly Barrier strip input for 70.7/100V/8 Ohm or parallel 4 pole Speak-OnT input for 8 Ohm operation only Durable black, rough-coat finish Fuse protection for driver Includes internal high efficiency 60 Watt 70.7/100V transformer (may be bypassed for 8 Ohm operation) Multiple 1/4"-20 inserts, providing fly points for a variety of mounting configurations OmnimountT compatible Optional bracket for wall mounting Unique input panel allows use of standard 4" square box cover (Raco 753 or eq.) for applications where flex conduit is required for termination

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 8
Broomall, PA, USA
Surface Mount 8" Subwoofer System - Black
SM8SUB70-B
Surface Mount 8" Subwoofer System - Black SM8SUB70-B
Atlas Sound The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response ... The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response with a wide variety of mounting options. (Not for outdoor use!). Inserts are included for use with 1/4"-20 drop forge eyebolts, optional SM8CBKT-B /-W mounting bracket and OmniMount™ 30 series hardware. An 18 dB/octave three-pole passive crossover eliminates the need for a separate electronic network or dedicated amplification to power the speaker. Its low crossover point (120Hz) nearly eliminates localization, allowing a designer to boundary-load the SM8SUB70-B near a wall or into a corner for maximum output, while maintaining even coverage throughout the space. A premium 70.7V transformer allows the SM8SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Perfect for use with other SM series full range loudspeakers Available In black (SM8CXT-B) or White (SM8CXT-W) Attractive, yet heavy-duty grille assembly Barrier strip input for 70.7/100V/8 Ohm or parallel 4 pole Speak-OnT input for 8 Ohm operation only Durable black, rough-coat finish Fuse protection for driver Includes internal high efficiency 60 Watt 70.7/100V transformer (may be bypassed for 8 Ohm operation) Multiple 1/4"-20 inserts, providing fly points for a variety of mounting configurations OmnimountT compatible Optional bracket for wall mounting Unique input panel allows use of standard 4" square box cover (Raco 753 or eq.) for applications where flex conduit is required for termination

Atlas Sound

The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response ...

The SM8SUB70 8" subwoofer system is perfect for restaurants, bars, and high-fashion retail outlets. The system utilizes a 8" woofer housed in a 915 cubic inch multi-angle, flyable, wood enclosure system to provide extended low frequency response with a wide variety of mounting options. (Not for outdoor use!).
Inserts are included for use with 1/4"-20 drop forge eyebolts, optional SM8CBKT-B /-W mounting bracket and OmniMount™ 30 series hardware.
An 18 dB/octave three-pole passive crossover eliminates the need for a separate electronic network or dedicated amplification to power the speaker. Its low crossover point (120Hz) nearly eliminates localization, allowing a designer to boundary-load the SM8SUB70-B near a wall or into a corner for maximum output, while maintaining even coverage throughout the space.
A premium 70.7V transformer allows the SM8SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Perfect for use with other SM series full range loudspeakers
Available In black (SM8CXT-B) or White (SM8CXT-W)

  • Attractive, yet heavy-duty grille assembly
  • Barrier strip input for 70.7/100V/8 Ohm or parallel 4 pole Speak-OnT input for 8 Ohm operation only
  • Durable black, rough-coat finish
  • Fuse protection for driver
  • Includes internal high efficiency 60 Watt 70.7/100V transformer (may be bypassed for 8 Ohm operation)
  • Multiple 1/4"-20 inserts, providing fly points for a variety of mounting configurations
  • OmnimountT compatible
  • Optional bracket for wall mounting
  • Unique input panel allows use of standard 4" square box cover (Raco 753 or eq.) for applications where flex conduit is required for termination
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM8SUB70-B
Product Name Surface Mount 8" Subwoofer System - Black
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
EAS-6C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details