Visual Sound, Inc. 8" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish SM8CXT-B

Description
Atlas Sound SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60-"a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.
Description
Atlas Sound SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60-"a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish
SM8CXT-B
8" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish SM8CXT-B
Atlas Sound SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60-"a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM8CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.

Atlas Sound

SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60-"a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers.
The SM8CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation.
A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM8CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM8CXT-B
Product Name 8" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details