Visual Sound, Inc. Bracket for SM8SUB70-W and SM8CXT-W SM8CBKT-W

Description
Atlas Sound Optional steel mounting bracket for surface mounting the Atlas SM8SUB70 and the SM8CXT cabinet speakers. White finish. Optional "C" Style Mounting Bracket For SM8CXT-W / SM8SUB70-W Provides Easy Surface Mount Installation
Description
Atlas Sound Optional steel mounting bracket for surface mounting the Atlas SM8SUB70 and the SM8CXT cabinet speakers. White finish. Optional "C" Style Mounting Bracket For SM8CXT-W / SM8SUB70-W Provides Easy Surface Mount Installation

Suppliers

Company
Product
Description
Supplier Links
Bracket for SM8SUB70-W and SM8CXT-W - SM8CBKT-W - Visual Sound, Inc.
Broomall, PA, USA
Bracket for SM8SUB70-W and SM8CXT-W
SM8CBKT-W
Bracket for SM8SUB70-W and SM8CXT-W SM8CBKT-W
Atlas Sound Optional steel mounting bracket for surface mounting the Atlas SM8SUB70 and the SM8CXT cabinet speakers. White finish. Optional "C" Style Mounting Bracket For SM8CXT-W / SM8SUB70-W Provides Easy Surface Mount Installation

Atlas Sound

Optional steel mounting bracket for surface mounting the Atlas SM8SUB70 and the SM8CXT cabinet speakers. White finish.

  • Optional "C" Style Mounting Bracket For SM8CXT-W / SM8SUB70-W
  • Provides Easy Surface Mount Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM8CBKT-W
Product Name Bracket for SM8SUB70-W and SM8CXT-W
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details