Visual Sound, Inc. Supercardioid Condenser Vocal Microphone SM87A

Description
Shure Incorporated The Shure SM87A is a professional-quality , hand-held condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. The Shure SM87A microphone is a professional-quality , handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual instruments in a multi-microphone setting or for miking single sources in a reverberant or noisy environment. An integral three-stage wind and pop filter protects against wind and breath noise. Its built-in shock mount reduces stand and handling noise. Highly directional supercardioid pickup pattern Controlled low-frequency roll-off Very low RF and magnetic hum susceptibility Minimally affected by varying load impedance Built-in wind and pop filter Transducer element shock mounted Field-usable over a wide range of temperature and humidity conditions Accepts a wide variety of phantom power sources, including DIN 45 596 voltages of 11 and 52 Vdc
Description
Shure Incorporated The Shure SM87A is a professional-quality , hand-held condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. The Shure SM87A microphone is a professional-quality , handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual instruments in a multi-microphone setting or for miking single sources in a reverberant or noisy environment. An integral three-stage wind and pop filter protects against wind and breath noise. Its built-in shock mount reduces stand and handling noise. Highly directional supercardioid pickup pattern Controlled low-frequency roll-off Very low RF and magnetic hum susceptibility Minimally affected by varying load impedance Built-in wind and pop filter Transducer element shock mounted Field-usable over a wide range of temperature and humidity conditions Accepts a wide variety of phantom power sources, including DIN 45 596 voltages of 11 and 52 Vdc

Suppliers

Company
Product
Description
Supplier Links
Supercardioid Condenser Vocal Microphone - SM87A - Visual Sound, Inc.
Broomall, PA, USA
Supercardioid Condenser Vocal Microphone
SM87A
Supercardioid Condenser Vocal Microphone SM87A
Shure Incorporated The Shure SM87A is a professional-quality , hand-held condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. The Shure SM87A microphone is a professional-quality , handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual instruments in a multi-microphone setting or for miking single sources in a reverberant or noisy environment. An integral three-stage wind and pop filter protects against wind and breath noise. Its built-in shock mount reduces stand and handling noise. Highly directional supercardioid pickup pattern Controlled low-frequency roll-off Very low RF and magnetic hum susceptibility Minimally affected by varying load impedance Built-in wind and pop filter Transducer element shock mounted Field-usable over a wide range of temperature and humidity conditions Accepts a wide variety of phantom power sources, including DIN 45 596 voltages of 11 and 52 Vdc

Shure Incorporated

The Shure SM87A is a professional-quality, hand-held condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations.

The Shure SM87A microphone is a professional-quality, handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual instruments in a multi-microphone setting or for miking single sources in a reverberant or noisy environment. An integral three-stage wind and pop filter protects against wind and breath noise. Its built-in shock mount reduces stand and handling noise.

  • Highly directional supercardioid pickup pattern
  • Controlled low-frequency roll-off
  • Very low RF and magnetic hum susceptibility
  • Minimally affected by varying load impedance
  • Built-in wind and pop filter
  • Transducer element shock mounted
  • Field-usable over a wide range of temperature and humidity conditions
  • Accepts a wide variety of phantom power sources, including DIN 45 596 voltages of 11 and 52 Vdc
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM87A
Product Name Supercardioid Condenser Vocal Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details