Visual Sound, Inc. 2-way high-output stage-monitor system SM84

Description
EAW - Eastern Acoustic Works, Inc. High output 2-way stage-monitor system. (4)8-in. LF Vented 1.4-in./75mm Exit Neodymium HF (40° x 90° coverage pattern). Angles up 53°. Digital signal processor required to achieve specified performance. The SM84 is a truly unique high-output two-way stage monitor. In addition to a revolutionary 4 x 8-inch low frequency driver configuration and split baffle design -- the SM84 employs a 1.4-inch exit neodymium compression driver on a unique 40°H x 90°V angled-front horn. It is capable of 139 dB SPL peak output.
Description
EAW - Eastern Acoustic Works, Inc. High output 2-way stage-monitor system. (4)8-in. LF Vented 1.4-in./75mm Exit Neodymium HF (40° x 90° coverage pattern). Angles up 53°. Digital signal processor required to achieve specified performance. The SM84 is a truly unique high-output two-way stage monitor. In addition to a revolutionary 4 x 8-inch low frequency driver configuration and split baffle design -- the SM84 employs a 1.4-inch exit neodymium compression driver on a unique 40°H x 90°V angled-front horn. It is capable of 139 dB SPL peak output.

Suppliers

Company
Product
Description
Supplier Links
2-way high-output stage-monitor system - SM84 - Visual Sound, Inc.
Broomall, PA, USA
2-way high-output stage-monitor system
SM84
2-way high-output stage-monitor system SM84
EAW - Eastern Acoustic Works, Inc. High output 2-way stage-monitor system. (4)8-in. LF Vented 1.4-in./75mm Exit Neodymium HF (40° x 90° coverage pattern). Angles up 53°. Digital signal processor required to achieve specified performance. The SM84 is a truly unique high-output two-way stage monitor. In addition to a revolutionary 4 x 8-inch low frequency driver configuration and split baffle design -- the SM84 employs a 1.4-inch exit neodymium compression driver on a unique 40°H x 90°V angled-front horn. It is capable of 139 dB SPL peak output.

EAW - Eastern Acoustic Works, Inc.

High output 2-way stage-monitor system. (4)8-in. LF Vented 1.4-in./75mm Exit Neodymium HF (40° x 90° coverage pattern). Angles up 53°. Digital signal processor required to achieve specified performance.

The SM84 is a truly unique high-output two-way stage monitor. In addition to a revolutionary 4 x 8-inch low frequency driver configuration and split baffle design -- the SM84 employs a 1.4-inch exit neodymium compression driver on a unique 40°H x 90°V angled-front horn. It is capable of 139 dB SPL peak output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM84
Product Name 2-way high-output stage-monitor system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 138 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details