Visual Sound, Inc. Masking Speaker-8in Spkr, Hangar Mount, 20W, 70V, 671cu in SM803-70RSBX

Description
Lowell Manufacturing Company SM-803-series: (20W) can also be suspended from structural deck for horizontal sound dispersion. Includes speaker CT830 (8" 20W coaxial, 10 oz. LF and 2.1 oz. HF magnets), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (671 cu.in. cylinder) with perforated grille. Black.
Description
Lowell Manufacturing Company SM-803-series: (20W) can also be suspended from structural deck for horizontal sound dispersion. Includes speaker CT830 (8" 20W coaxial, 10 oz. LF and 2.1 oz. HF magnets), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (671 cu.in. cylinder) with perforated grille. Black.

Suppliers

Company
Product
Description
Supplier Links
Masking Speaker-8in Spkr, Hangar Mount, 20W, 70V, 671cu in - SM803-70RSBX - Visual Sound, Inc.
Broomall, PA, USA
Masking Speaker-8in Spkr, Hangar Mount, 20W, 70V, 671cu in
SM803-70RSBX
Masking Speaker-8in Spkr, Hangar Mount, 20W, 70V, 671cu in SM803-70RSBX
Lowell Manufacturing Company SM-803-series: (20W) can also be suspended from structural deck for horizontal sound dispersion. Includes speaker CT830 (8" 20W coaxial, 10 oz. LF and 2.1 oz. HF magnets), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (671 cu.in. cylinder) with perforated grille. Black.

Lowell Manufacturing Company

SM-803-series: (20W) can also be suspended from structural deck for horizontal sound dispersion. Includes speaker CT830 (8" 20W coaxial, 10 oz. LF and 2.1 oz. HF magnets), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (671 cu.in. cylinder) with perforated grille. Black.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM803-70RSBX
Product Name Masking Speaker-8in Spkr, Hangar Mount, 20W, 70V, 671cu in
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details