Visual Sound, Inc. Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 671cu in SM802-70RSBX

Description
Lowell Manufacturing Company SM-802-series: (15W) can also be suspended from structural deck for horizontal sound dispersion. Includes speaker 810 (8" 15W dual cone, 10 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (671 cu.in. cylinder) with perforated grille. Black.
Description
Lowell Manufacturing Company SM-802-series: (15W) can also be suspended from structural deck for horizontal sound dispersion. Includes speaker 810 (8" 15W dual cone, 10 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (671 cu.in. cylinder) with perforated grille. Black.

Suppliers

Company
Product
Description
Supplier Links
Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 671cu in - SM802-70RSBX - Visual Sound, Inc.
Broomall, PA, USA
Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 671cu in
SM802-70RSBX
Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 671cu in SM802-70RSBX
Lowell Manufacturing Company SM-802-series: (15W) can also be suspended from structural deck for horizontal sound dispersion. Includes speaker 810 (8" 15W dual cone, 10 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (671 cu.in. cylinder) with perforated grille. Black.

Lowell Manufacturing Company

SM-802-series: (15W) can also be suspended from structural deck for horizontal sound dispersion. Includes speaker 810 (8" 15W dual cone, 10 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (671 cu.in. cylinder) with perforated grille. Black.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM802-70RSBX
Product Name Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 671cu in
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
NE Subwoofer, 10
Specs
Nominal Power 190 watts
Sensitivity 85.1 dB
Resonance Frequency 23 Hz
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Classic Grille - M10W5-CG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details