Visual Sound, Inc. Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 14.5 cm Handle SM63

Description
Shure Incorporated The high output SM63 series dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEX™ grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdoor use. Designed for hand-held use on stage and in broadcast, recording, and television studios High output, low impedance 80 to 20,000Hz frequency response tailored for optimum speech intelligibility Low-frequency rolloff and built-in shock mount for reduced pickup of handling noise and stand vibration Humbucking coil for virtual immunity to strong electromagnetic hum fields Exceptionally rugged VERAFLEX™ grille resists damage from drops and is immune to rust, corrosion, and moisture Built-in pop filter suppresses breath and wind noise Excellent balance and feel for hand - held use Supplied snap-in stand adapter Sleek, handsome appearance looks good on stage, screen, and television
Description
Shure Incorporated The high output SM63 series dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEX™ grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdoor use. Designed for hand-held use on stage and in broadcast, recording, and television studios High output, low impedance 80 to 20,000Hz frequency response tailored for optimum speech intelligibility Low-frequency rolloff and built-in shock mount for reduced pickup of handling noise and stand vibration Humbucking coil for virtual immunity to strong electromagnetic hum fields Exceptionally rugged VERAFLEX™ grille resists damage from drops and is immune to rust, corrosion, and moisture Built-in pop filter suppresses breath and wind noise Excellent balance and feel for hand - held use Supplied snap-in stand adapter Sleek, handsome appearance looks good on stage, screen, and television

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 14.5 cm Handle - SM63 - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 14.5 cm Handle
SM63
Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 14.5 cm Handle SM63
Shure Incorporated The high output SM63 series dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEX™ grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdoor use. Designed for hand-held use on stage and in broadcast, recording, and television studios High output, low impedance 80 to 20,000Hz frequency response tailored for optimum speech intelligibility Low-frequency rolloff and built-in shock mount for reduced pickup of handling noise and stand vibration Humbucking coil for virtual immunity to strong electromagnetic hum fields Exceptionally rugged VERAFLEX™ grille resists damage from drops and is immune to rust, corrosion, and moisture Built-in pop filter suppresses breath and wind noise Excellent balance and feel for hand - held use Supplied snap-in stand adapter Sleek, handsome appearance looks good on stage, screen, and television

Shure Incorporated

The high output SM63 series dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical.

Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEX™ grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdoor use.

  • Designed for hand-held use on stage and in broadcast, recording, and television studios
  • High output, low impedance
  • 80 to 20,000Hz frequency response tailored for optimum speech intelligibility
  • Low-frequency rolloff and built-in shock mount for reduced pickup of handling noise and stand vibration
  • Humbucking coil for virtual immunity to strong electromagnetic hum fields
  • Exceptionally rugged VERAFLEX™ grille resists damage from drops and is immune to rust, corrosion, and moisture
  • Built-in pop filter suppresses breath and wind noise
  • Excellent balance and feel for hand - held use
  • Supplied snap-in stand adapter
  • Sleek, handsome appearance looks good on stage, screen, and television
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM63
Product Name Omnidirectional Dynamic Handheld Microphone, Champagne Finish and with 14.5 cm Handle
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details