Visual Sound, Inc. Masking Speaker-8in Spkr, Hangar Mount, 12W, 70V, 325cu in SM601-70

Description
Lowell Manufacturing Company SM-601-series: (12W) includes speaker 805 (8" 12W dual cone, 5 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (325 cu.in. cylinder) with perforated grille. Black. Ships completely assembled and ready to install Choice of 8 inch driver with 12 W or 15 W power rating Drivers are factory mounted into a 325 cubic inch backbox with grille, externally accessible leads, pre-installed wire hangers and separate 4 Ft chain Options include wired rotary switch or conduit box
Description
Lowell Manufacturing Company SM-601-series: (12W) includes speaker 805 (8" 12W dual cone, 5 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (325 cu.in. cylinder) with perforated grille. Black. Ships completely assembled and ready to install Choice of 8 inch driver with 12 W or 15 W power rating Drivers are factory mounted into a 325 cubic inch backbox with grille, externally accessible leads, pre-installed wire hangers and separate 4 Ft chain Options include wired rotary switch or conduit box

Suppliers

Company
Product
Description
Supplier Links
Masking Speaker-8in Spkr, Hangar Mount, 12W, 70V, 325cu in - SM601-70 - Visual Sound, Inc.
Broomall, PA, USA
Masking Speaker-8in Spkr, Hangar Mount, 12W, 70V, 325cu in
SM601-70
Masking Speaker-8in Spkr, Hangar Mount, 12W, 70V, 325cu in SM601-70
Lowell Manufacturing Company SM-601-series: (12W) includes speaker 805 (8" 12W dual cone, 5 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (325 cu.in. cylinder) with perforated grille. Black. Ships completely assembled and ready to install Choice of 8 inch driver with 12 W or 15 W power rating Drivers are factory mounted into a 325 cubic inch backbox with grille, externally accessible leads, pre-installed wire hangers and separate 4 Ft chain Options include wired rotary switch or conduit box

Lowell Manufacturing Company

SM-601-series: (12W) includes speaker 805 (8" 12W dual cone, 5 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W), steel backbox (325 cu.in. cylinder) with perforated grille. Black.

  • Ships completely assembled and ready to install
  • Choice of 8 inch driver with 12 W or 15 W power rating
  • Drivers are factory mounted into a 325 cubic inch backbox with grille, externally accessible leads, pre-installed wire hangers and separate 4 Ft chain
  • Options include wired rotary switch or conduit box
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM601-70
Product Name Masking Speaker-8in Spkr, Hangar Mount, 12W, 70V, 325cu in
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
 - EVP-X12P - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 500 watts
Frequency Response 55 to 18000 Hz
Size 12.00 inch (305 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details