Tymphany Corporation PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm PLS-P830986

Description
Peerless Gold Full Range (PLS-P830986) PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Full Range (PLS-P830986) PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLS Full range, 3
Cupertino, CA, USA
PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm
PLS-P830986
PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm PLS-P830986
Peerless Gold Full Range (PLS-P830986) PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm

Peerless Gold Full Range (PLS-P830986)
PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm

Supplier's Site
Speakers - PLS-P830986-ND - DigiKey
Thief River Falls, MN, United States
6.62 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

6.62 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number PLS-P830986 PLS-P830986-ND
Product Name PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm Speakers
Nominal Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 86.8 dB
Resonance Frequency 769 Hz
View Details