Visual Sound, Inc. Cardioid Dynamic Microphone, 50 to 15,000 Hz and without Cable SM58-LC

Description
Shure Incorporated The Shure SM58 is a unidirectional (cardioid) dynamic vocal microphone designed for professonal vocal use in sound reinforcement and studio recording. A highly effective, built-in, spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently outdoors or indoors and for singing or speech.
Description
Shure Incorporated The Shure SM58 is a unidirectional (cardioid) dynamic vocal microphone designed for professonal vocal use in sound reinforcement and studio recording. A highly effective, built-in, spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently outdoors or indoors and for singing or speech.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Microphone, 50 to 15,000 Hz and without Cable - SM58-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Microphone, 50 to 15,000 Hz and without Cable
SM58-LC
Cardioid Dynamic Microphone, 50 to 15,000 Hz and without Cable SM58-LC
Shure Incorporated The Shure SM58 is a unidirectional (cardioid) dynamic vocal microphone designed for professonal vocal use in sound reinforcement and studio recording. A highly effective, built-in, spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently outdoors or indoors and for singing or speech.

Shure Incorporated

The Shure SM58 is a unidirectional (cardioid) dynamic vocal microphone designed for professonal vocal use in sound reinforcement and studio recording. A highly effective, built-in, spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently outdoors or indoors and for singing or speech.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM58-LC
Product Name Cardioid Dynamic Microphone, 50 to 15,000 Hz and without Cable
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details