Visual Sound, Inc. Cardioid Dynamic Microphone, with Cable SM58-CN

Description
Shure Incorporated The Shure SM58 is a unidirectional (cardioid) dynamic vocal microphone designed for professonal vocal use in sound reinforcement and studio recording. The Shure SM58 unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound which is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. SM58-LC: Cable not included. SM58S: On/off switch included. SM58-CN: Cable included.
Description
Shure Incorporated The Shure SM58 is a unidirectional (cardioid) dynamic vocal microphone designed for professonal vocal use in sound reinforcement and studio recording. The Shure SM58 unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound which is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. SM58-LC: Cable not included. SM58S: On/off switch included. SM58-CN: Cable included.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Microphone, with Cable - SM58-CN - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Microphone, with Cable
SM58-CN
Cardioid Dynamic Microphone, with Cable SM58-CN
Shure Incorporated The Shure SM58 is a unidirectional (cardioid) dynamic vocal microphone designed for professonal vocal use in sound reinforcement and studio recording. The Shure SM58 unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound which is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. SM58-LC: Cable not included. SM58S: On/off switch included. SM58-CN: Cable included.

Shure Incorporated

The Shure SM58 is a unidirectional (cardioid) dynamic vocal microphone designed for professonal vocal use in sound reinforcement and studio recording.

The Shure SM58 unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound which is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors.
SM58-LC: Cable not included.
SM58S: On/off switch included.
SM58-CN: Cable included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM58-CN
Product Name Cardioid Dynamic Microphone, with Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details