Visual Sound, Inc. Dual Microphone Kit SM57VIP

Description
Shure Incorporated The SM57VIP Dual Microphone Kit is a complete package of microphones and mounting hardware for use in high-profile public speaking applications. The included hardware allows for two SM57 microphones to be mounted horizontally or vertically on a lectern or microphone stand. Used by every presidential administration since Lyndon B. Johnson, the SM57VIP holds a special place in American history.
Description
Shure Incorporated The SM57VIP Dual Microphone Kit is a complete package of microphones and mounting hardware for use in high-profile public speaking applications. The included hardware allows for two SM57 microphones to be mounted horizontally or vertically on a lectern or microphone stand. Used by every presidential administration since Lyndon B. Johnson, the SM57VIP holds a special place in American history.

Suppliers

Company
Product
Description
Supplier Links
Dual Microphone Kit - SM57VIP - Visual Sound, Inc.
Broomall, PA, USA
Dual Microphone Kit
SM57VIP
Dual Microphone Kit SM57VIP
Shure Incorporated The SM57VIP Dual Microphone Kit is a complete package of microphones and mounting hardware for use in high-profile public speaking applications. The included hardware allows for two SM57 microphones to be mounted horizontally or vertically on a lectern or microphone stand. Used by every presidential administration since Lyndon B. Johnson, the SM57VIP holds a special place in American history.

Shure Incorporated

The SM57VIP Dual Microphone Kit is a complete package of microphones and mounting hardware for use in high-profile public speaking applications. The included hardware allows for two SM57 microphones to be mounted horizontally or vertically on a lectern or microphone stand.
Used by every presidential administration since Lyndon B. Johnson, the SM57VIP holds a special place in American history.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM57VIP
Product Name Dual Microphone Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details