Visual Sound, Inc. Cardioid Dynamic Microphone SM57-LC

Description
Shure Incorporated The Shure SM57-LC unidirectional dynamic microphone is great for musical instrument pickup or for vocals. The legendary Shure SM57 microphone is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and recording. It has an extremely effective cardioid pickup pattern which isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar, and woodwinds. The SM57?s outstanding performance, legendary reliability, and diversity of application make this "workhorse" the choice of performers, producers, and sound engineers worldwide. SM57-LC: Without Cable. SM57-LCE: Without Cable, with 5/8-inch to 3/8-inch thread adapter for mounting on European stands
Description
Shure Incorporated The Shure SM57-LC unidirectional dynamic microphone is great for musical instrument pickup or for vocals. The legendary Shure SM57 microphone is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and recording. It has an extremely effective cardioid pickup pattern which isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar, and woodwinds. The SM57?s outstanding performance, legendary reliability, and diversity of application make this "workhorse" the choice of performers, producers, and sound engineers worldwide. SM57-LC: Without Cable. SM57-LCE: Without Cable, with 5/8-inch to 3/8-inch thread adapter for mounting on European stands

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Microphone - SM57-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Microphone
SM57-LC
Cardioid Dynamic Microphone SM57-LC
Shure Incorporated The Shure SM57-LC unidirectional dynamic microphone is great for musical instrument pickup or for vocals. The legendary Shure SM57 microphone is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and recording. It has an extremely effective cardioid pickup pattern which isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar, and woodwinds. The SM57?s outstanding performance, legendary reliability, and diversity of application make this "workhorse" the choice of performers, producers, and sound engineers worldwide. SM57-LC: Without Cable. SM57-LCE: Without Cable, with 5/8-inch to 3/8-inch thread adapter for mounting on European stands

Shure Incorporated

The Shure SM57-LC unidirectional dynamic microphone is great for musical instrument pickup or for vocals.

The legendary Shure SM57 microphone is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcement and recording. It has an extremely effective cardioid pickup pattern which isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar, and woodwinds. The SM57?s outstanding performance, legendary reliability, and diversity of application make this "workhorse" the choice of performers, producers, and sound engineers worldwide.
SM57-LC: Without Cable.
SM57-LCE: Without Cable, with 5/8-inch to 3/8-inch thread adapter for mounting on European stands

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM57-LC
Product Name Cardioid Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details