Visual Sound, Inc. Indoor/Outdoor Speaker SM516

Description
Sound Advance The Sound Advance® SM516 is an extended bandwidth, wide-dispersion loudspeaker designed for a variety of outdoor and indoor commercial/professio nal installations. The SM516's 5¼" polypropylene cone woofer and 5/8" polycarbonate dome tweeter ensure superior-quality sound in foreground music, public address and paging applications. The SM516's 90-degree dispersion is extremely consistent throughout its operating bandwidth (see polar response graphs on page 2), allowing fewer speakers to deliver quality sound over large areas. The SM516 comes with a C-shaped mounting bracket that allows the speaker to be installed in a wide variety of locations. Adjustable bracket knobs allow the installer to direct the speaker's output where needed. Connection is made via a barrier strip terminal with loop-thru. The SM516 is transformer-coupled, with 16W, 8W, 4W 2W taps for both 70V and 100V operation, and 8-ohm bypass. The SM516 has a rugged, weather-resistant ABS enclosure and baffle that meet UL94V-0 fire rating standards and a paintable perforated aluminum grille, and is available on black (SM516B) and white (SM516W).
Description
Sound Advance The Sound Advance® SM516 is an extended bandwidth, wide-dispersion loudspeaker designed for a variety of outdoor and indoor commercial/professio nal installations. The SM516's 5¼" polypropylene cone woofer and 5/8" polycarbonate dome tweeter ensure superior-quality sound in foreground music, public address and paging applications. The SM516's 90-degree dispersion is extremely consistent throughout its operating bandwidth (see polar response graphs on page 2), allowing fewer speakers to deliver quality sound over large areas. The SM516 comes with a C-shaped mounting bracket that allows the speaker to be installed in a wide variety of locations. Adjustable bracket knobs allow the installer to direct the speaker's output where needed. Connection is made via a barrier strip terminal with loop-thru. The SM516 is transformer-coupled, with 16W, 8W, 4W 2W taps for both 70V and 100V operation, and 8-ohm bypass. The SM516 has a rugged, weather-resistant ABS enclosure and baffle that meet UL94V-0 fire rating standards and a paintable perforated aluminum grille, and is available on black (SM516B) and white (SM516W).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Indoor/Outdoor Speaker
SM516
Indoor/Outdoor Speaker SM516
Sound Advance The Sound Advance® SM516 is an extended bandwidth, wide-dispersion loudspeaker designed for a variety of outdoor and indoor commercial/professio nal installations. The SM516's 5¼" polypropylene cone woofer and 5/8" polycarbonate dome tweeter ensure superior-quality sound in foreground music, public address and paging applications. The SM516's 90-degree dispersion is extremely consistent throughout its operating bandwidth (see polar response graphs on page 2), allowing fewer speakers to deliver quality sound over large areas. The SM516 comes with a C-shaped mounting bracket that allows the speaker to be installed in a wide variety of locations. Adjustable bracket knobs allow the installer to direct the speaker's output where needed. Connection is made via a barrier strip terminal with loop-thru. The SM516 is transformer-coupled, with 16W, 8W, 4W 2W taps for both 70V and 100V operation, and 8-ohm bypass. The SM516 has a rugged, weather-resistant ABS enclosure and baffle that meet UL94V-0 fire rating standards and a paintable perforated aluminum grille, and is available on black (SM516B) and white (SM516W).

Sound Advance

The Sound Advance® SM516 is an extended bandwidth, wide-dispersion loudspeaker designed for a variety of outdoor and indoor commercial/professional installations. The SM516's 5¼" polypropylene cone woofer and 5/8" polycarbonate dome tweeter ensure superior-quality sound in foreground music, public address and paging applications. The SM516's 90-degree dispersion is extremely consistent throughout its operating bandwidth (see polar response graphs on page 2), allowing fewer speakers to deliver quality sound over large areas.
The SM516 comes with a C-shaped mounting bracket that allows the speaker to be installed in a wide variety of locations. Adjustable bracket knobs allow the installer to direct the speaker's output where needed. Connection is made via a barrier strip terminal with loop-thru. The SM516 is transformer-coupled, with 16W, 8W, 4W 2W taps for both 70V and 100V operation, and 8-ohm bypass.
The SM516 has a rugged, weather-resistant ABS enclosure and baffle that meet UL94V-0 fire rating standards and a paintable perforated aluminum grille, and is available on black (SM516B) and white (SM516W).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM516
Product Name Indoor/Outdoor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 61 ohms
Sensitivity 105 dB
Size 0.25 inch (6 mm)
View Details