Visual Sound, Inc. Four-Watt, Multi-Tap, Surface-Mount Ceiling Speakers SM4T

Description
Bogen Communications, Inc. The SMIEZ speaker is designed to produce a wide dispersion of sound even at higher frequencies, enhancing intelligibility and making exact speaker placement less critical. A heavy O-ring at the base of the speaker cavity seals it to ceiling tile. The design allows the speaker to be installed anywhere, and it can be painted to coordinate with its location. Four-watt multi-tap Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model volume control Rotary switch, eliminating transformer tap wires
Description
Bogen Communications, Inc. The SMIEZ speaker is designed to produce a wide dispersion of sound even at higher frequencies, enhancing intelligibility and making exact speaker placement less critical. A heavy O-ring at the base of the speaker cavity seals it to ceiling tile. The design allows the speaker to be installed anywhere, and it can be painted to coordinate with its location. Four-watt multi-tap Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model volume control Rotary switch, eliminating transformer tap wires

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Four-Watt, Multi-Tap, Surface-Mount Ceiling Speakers
SM4T
Four-Watt, Multi-Tap, Surface-Mount Ceiling Speakers SM4T
Bogen Communications, Inc. The SMIEZ speaker is designed to produce a wide dispersion of sound even at higher frequencies, enhancing intelligibility and making exact speaker placement less critical. A heavy O-ring at the base of the speaker cavity seals it to ceiling tile. The design allows the speaker to be installed anywhere, and it can be painted to coordinate with its location. Four-watt multi-tap Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model volume control Rotary switch, eliminating transformer tap wires

Bogen Communications, Inc.

The SMIEZ speaker is designed to produce a wide dispersion of sound even at higher frequencies, enhancing intelligibility and making exact speaker placement less critical. A heavy O-ring at the base of the speaker cavity seals it to ceiling tile. The design allows the speaker to be installed anywhere, and it can be painted to coordinate with its location.

  • Four-watt multi-tap
  • Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model
  • volume control
  • Rotary switch, eliminating transformer tap wires
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM4T
Product Name Four-Watt, Multi-Tap, Surface-Mount Ceiling Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details