Visual Sound, Inc. Cardioid Dynamic Microphone, with Switch and without Cable SM48S-LC

Description
Shure Incorporated The Shure model SM48 unidirectional dynamic microphone is designed for professional sound reinforcement, studio recording, and broadcasting applications. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for vocals. A presence rise brightens mid-range performance, and a low frequency rolloff controls proximity effect. Cardioid pickup pattern rejects off - axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid - range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag Lockable On/Off switch No cable
Description
Shure Incorporated The Shure model SM48 unidirectional dynamic microphone is designed for professional sound reinforcement, studio recording, and broadcasting applications. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for vocals. A presence rise brightens mid-range performance, and a low frequency rolloff controls proximity effect. Cardioid pickup pattern rejects off - axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid - range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag Lockable On/Off switch No cable

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Microphone, with Switch and without Cable - SM48S-LC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Microphone, with Switch and without Cable
SM48S-LC
Cardioid Dynamic Microphone, with Switch and without Cable SM48S-LC
Shure Incorporated The Shure model SM48 unidirectional dynamic microphone is designed for professional sound reinforcement, studio recording, and broadcasting applications. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for vocals. A presence rise brightens mid-range performance, and a low frequency rolloff controls proximity effect. Cardioid pickup pattern rejects off - axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid - range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag Lockable On/Off switch No cable

Shure Incorporated

The Shure model SM48 unidirectional dynamic microphone is designed for professional sound reinforcement, studio recording, and broadcasting applications. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for vocals. A presence rise brightens mid-range performance, and a low frequency rolloff controls proximity effect.

  • Cardioid pickup pattern rejects off - axis sound and provides superior gain before feedback
  • Frequency response tailored for vocals, with brightened mid - range and bass rolloff to control proximity effect
  • Shock-mounted cartridge for exceptional ruggedness and reduced handling noise
  • Built-in "pop" filter reduces explosive breath sounds and wind noise
  • Supplied stand adapter and carrying/storage bag
  • Lockable On/Off switch
  • No cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM48S-LC
Product Name Cardioid Dynamic Microphone, with Switch and without Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details