Visual Sound, Inc. The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. SM159zi

Description
EAW - Eastern Acoustic Works, Inc. Full-Range Loudspeaker/Stage Monitor The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. The enclosure is fitted with a pole cup for upright configuration as a PA loudspeaker, with the smooth HF response and high output capability cutting through stage sound for quality monitoring and also providing good projection for PA. Compact 2-way 15-inch Stage Monitor / PA Less than 17 inches high for low profile applications Rubber feet included for floor mounting Passive EQ and crossover for economical single amplifier operation Foam-backed steel grille for physical and dirt protection
Description
EAW - Eastern Acoustic Works, Inc. Full-Range Loudspeaker/Stage Monitor The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. The enclosure is fitted with a pole cup for upright configuration as a PA loudspeaker, with the smooth HF response and high output capability cutting through stage sound for quality monitoring and also providing good projection for PA. Compact 2-way 15-inch Stage Monitor / PA Less than 17 inches high for low profile applications Rubber feet included for floor mounting Passive EQ and crossover for economical single amplifier operation Foam-backed steel grille for physical and dirt protection

Suppliers

Company
Product
Description
Supplier Links
The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. - SM159zi - Visual Sound, Inc.
Broomall, PA, USA
The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use.
SM159zi
The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. SM159zi
EAW - Eastern Acoustic Works, Inc. Full-Range Loudspeaker/Stage Monitor The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. The enclosure is fitted with a pole cup for upright configuration as a PA loudspeaker, with the smooth HF response and high output capability cutting through stage sound for quality monitoring and also providing good projection for PA. Compact 2-way 15-inch Stage Monitor / PA Less than 17 inches high for low profile applications Rubber feet included for floor mounting Passive EQ and crossover for economical single amplifier operation Foam-backed steel grille for physical and dirt protection

EAW - Eastern Acoustic Works, Inc.

Full-Range Loudspeaker/Stage Monitor

The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. The enclosure is fitted with a pole cup for upright configuration as a PA loudspeaker, with the smooth HF response and high output capability cutting through stage sound for quality monitoring and also providing good projection for PA.

  • Compact 2-way 15-inch Stage Monitor / PA
  • Less than 17 inches high for low profile applications
  • Rubber feet included for floor mounting
  • Passive EQ and crossover for economical single amplifier operation
  • Foam-backed steel grille for physical and dirt protection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM159zi
Product Name The SM159zi (single 15-inch LF) is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use.
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details