Visual Sound, Inc. Condenser Instrument Microphone SM137

Description
Shure Incorporated Versatile, flat-response cardioid condenser microphone in both acoustic and high volume performance applications. The SM137 is a versatile, flat-response cardioid condenser probe microphone with an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end and a 15db pad for natural sound reproduction in both acoustic and high volume performance applications. Ultra-thin diaphragm for smooth high end and tight, controlled low end 15dB pad for performance consistency across a wider range of high SPL sources Low self-noise and transformerless preamplifier circuitry
Description
Shure Incorporated Versatile, flat-response cardioid condenser microphone in both acoustic and high volume performance applications. The SM137 is a versatile, flat-response cardioid condenser probe microphone with an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end and a 15db pad for natural sound reproduction in both acoustic and high volume performance applications. Ultra-thin diaphragm for smooth high end and tight, controlled low end 15dB pad for performance consistency across a wider range of high SPL sources Low self-noise and transformerless preamplifier circuitry

Suppliers

Company
Product
Description
Supplier Links
Condenser Instrument Microphone - SM137 - Visual Sound, Inc.
Broomall, PA, USA
Condenser Instrument Microphone
SM137
Condenser Instrument Microphone SM137
Shure Incorporated Versatile, flat-response cardioid condenser microphone in both acoustic and high volume performance applications. The SM137 is a versatile, flat-response cardioid condenser probe microphone with an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end and a 15db pad for natural sound reproduction in both acoustic and high volume performance applications. Ultra-thin diaphragm for smooth high end and tight, controlled low end 15dB pad for performance consistency across a wider range of high SPL sources Low self-noise and transformerless preamplifier circuitry

Shure Incorporated

Versatile, flat-response cardioid condenser microphone in both acoustic and high volume performance applications.

The SM137 is a versatile, flat-response cardioid condenser probe microphone with an ultra-thin diaphragm for a frequency response that combines a smooth high-end with a tight, controlled low-end and a 15db pad for natural sound reproduction in both acoustic and high volume performance applications.

  • Ultra-thin diaphragm for smooth high end and tight, controlled low end
  • 15dB pad for performance consistency across a wider range of high SPL sources
  • Low self-noise and transformerless preamplifier circuitry
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM137
Product Name Condenser Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details