Visual Sound, Inc. Surface Mount 12" Subwoofer System - Black SM12SUB70-B

Description
Atlas Sound The Atlas Sound SM12SUB70 is designed for 8 Ohm and 70.7V distributed audio applications where low frequency enhancement is desired. This model features a unique compact cabinet design with multiple ¼"-20 inserts to allow easy suspension or wall mounting. The SM12SUB70 includes a built in 18dB / octave three-pole passive crossover network coupled to a long-excursion 12" woofer housed in multi-angle wood enclosure system. The passive crossover eliminates the need for a separate crossover or dedicated amplifier to power the speaker. A premium 70.7V transformer allows the SM12SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Multiple ¼"-20 Inserts, Provide Fly Points for a Variety of Mounting Configurations Includes Internal, High Efficiency, 60 Watt 70.7V/100V Transformer (May Be Bypassed for 8O Operation) Barrier Strip Input for 70.7V/100V/8O or Parallel 4 Pole Speak-On Input, (8O Only) 250W RMS Power Handling Unique Input Panel Allows Use of Standard 4" Square Box Cover for Applications Where Flex Conduit is Required for Termination. Durable, Rough-Coat Finish and Heavy-Duty Grille Assembly Optional Bracket for Wall Mounting OmnimountT Compatible
Description
Atlas Sound The Atlas Sound SM12SUB70 is designed for 8 Ohm and 70.7V distributed audio applications where low frequency enhancement is desired. This model features a unique compact cabinet design with multiple ¼"-20 inserts to allow easy suspension or wall mounting. The SM12SUB70 includes a built in 18dB / octave three-pole passive crossover network coupled to a long-excursion 12" woofer housed in multi-angle wood enclosure system. The passive crossover eliminates the need for a separate crossover or dedicated amplifier to power the speaker. A premium 70.7V transformer allows the SM12SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Multiple ¼"-20 Inserts, Provide Fly Points for a Variety of Mounting Configurations Includes Internal, High Efficiency, 60 Watt 70.7V/100V Transformer (May Be Bypassed for 8O Operation) Barrier Strip Input for 70.7V/100V/8O or Parallel 4 Pole Speak-On Input, (8O Only) 250W RMS Power Handling Unique Input Panel Allows Use of Standard 4" Square Box Cover for Applications Where Flex Conduit is Required for Termination. Durable, Rough-Coat Finish and Heavy-Duty Grille Assembly Optional Bracket for Wall Mounting OmnimountT Compatible

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 12
Broomall, PA, USA
Surface Mount 12" Subwoofer System - Black
SM12SUB70-B
Surface Mount 12" Subwoofer System - Black SM12SUB70-B
Atlas Sound The Atlas Sound SM12SUB70 is designed for 8 Ohm and 70.7V distributed audio applications where low frequency enhancement is desired. This model features a unique compact cabinet design with multiple ¼"-20 inserts to allow easy suspension or wall mounting. The SM12SUB70 includes a built in 18dB / octave three-pole passive crossover network coupled to a long-excursion 12" woofer housed in multi-angle wood enclosure system. The passive crossover eliminates the need for a separate crossover or dedicated amplifier to power the speaker. A premium 70.7V transformer allows the SM12SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible). Multiple ¼"-20 Inserts, Provide Fly Points for a Variety of Mounting Configurations Includes Internal, High Efficiency, 60 Watt 70.7V/100V Transformer (May Be Bypassed for 8O Operation) Barrier Strip Input for 70.7V/100V/8O or Parallel 4 Pole Speak-On Input, (8O Only) 250W RMS Power Handling Unique Input Panel Allows Use of Standard 4" Square Box Cover for Applications Where Flex Conduit is Required for Termination. Durable, Rough-Coat Finish and Heavy-Duty Grille Assembly Optional Bracket for Wall Mounting OmnimountT Compatible

Atlas Sound

The Atlas Sound SM12SUB70 is designed for 8 Ohm and 70.7V distributed audio applications where low frequency enhancement is desired. This model features a unique compact cabinet design with multiple ¼"-20 inserts to allow easy suspension or wall mounting.
The SM12SUB70 includes a built in 18dB / octave three-pole passive crossover network coupled to a long-excursion 12" woofer housed in multi-angle wood enclosure system. The passive crossover eliminates the need for a separate crossover or dedicated amplifier to power the speaker.
A premium 70.7V transformer allows the SM12SUB70 to be paralleled with any 70.7V commercial audio system to provide extended low frequency response and more overall audio impact for foreground music systems. (Unit is also 8ohm compatible).

  • Multiple ¼"-20 Inserts, Provide Fly Points for a Variety of Mounting Configurations
  • Includes Internal, High Efficiency, 60 Watt 70.7V/100V Transformer (May Be Bypassed for 8O Operation)
  • Barrier Strip Input for 70.7V/100V/8O or Parallel 4 Pole Speak-On Input, (8O Only)
  • 250W RMS Power Handling
  • Unique Input Panel Allows Use of Standard 4" Square Box Cover for Applications Where Flex Conduit is Required for Termination.
  • Durable, Rough-Coat Finish and Heavy-Duty Grille Assembly
  • Optional Bracket for Wall Mounting
  • OmnimountT Compatible
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM12SUB70-B
Product Name Surface Mount 12" Subwoofer System - Black
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details