Visual Sound, Inc. Surface Mount U Bracket for SM12CXT-B SM12CBKT-B

Description
Atlas Sound SM12CBKT-B (Black finish) for use with SM12CXT-B system Heavy duty "C" style mounting bracket includes returns for extra stability. Key holes slots and OmniMount™ mounting holes (30 series for SM8CXT-B, 60 series for SM12CXT-B) are included on the rear ... Flat Black Finish Optional "C" Style Mounting Bracket For SM12CXT-B Provides Easy Surface Mount Installation
Description
Atlas Sound SM12CBKT-B (Black finish) for use with SM12CXT-B system Heavy duty "C" style mounting bracket includes returns for extra stability. Key holes slots and OmniMount™ mounting holes (30 series for SM8CXT-B, 60 series for SM12CXT-B) are included on the rear ... Flat Black Finish Optional "C" Style Mounting Bracket For SM12CXT-B Provides Easy Surface Mount Installation

Suppliers

Company
Product
Description
Supplier Links
Surface Mount U Bracket for SM12CXT-B - SM12CBKT-B - Visual Sound, Inc.
Broomall, PA, USA
Surface Mount U Bracket for SM12CXT-B
SM12CBKT-B
Surface Mount U Bracket for SM12CXT-B SM12CBKT-B
Atlas Sound SM12CBKT-B (Black finish) for use with SM12CXT-B system Heavy duty "C" style mounting bracket includes returns for extra stability. Key holes slots and OmniMount™ mounting holes (30 series for SM8CXT-B, 60 series for SM12CXT-B) are included on the rear ... Flat Black Finish Optional "C" Style Mounting Bracket For SM12CXT-B Provides Easy Surface Mount Installation

Atlas Sound

SM12CBKT-B (Black finish) for use with SM12CXT-B system Heavy duty "C" style mounting bracket includes returns for extra stability. Key holes slots and OmniMount™ mounting holes (30 series for SM8CXT-B, 60 series for SM12CXT-B) are included on the rear ...

  • Flat Black Finish
  • Optional "C" Style Mounting Bracket For SM12CXT-B
  • Provides Easy Surface Mount Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM12CBKT-B
Product Name Surface Mount U Bracket for SM12CXT-B
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
High Power 1 x 18
Specs
Impedance 8 ohms
Application Loudspeaker
View Details