Visual Sound, Inc. Compact 2-way 12-inch stage monitor / PA SM129zi

Description
EAW - Eastern Acoustic Works, Inc. The SM129zi is a compact, professional loudspeaker designed for dual-purpose stage monitor and PA use. Its 12-inch low frequency transducer provides strong LF performance while keeping a small enclosure size for situations with limited space. The smooth HF response and high output capability cuts through stage sound for quality monitoring and provides good projection for PAuse. Compact 2-way 12-inch stage monitor / PA Dual purpose loudspeaker: stage monitor and PA Passive crossover and EQ for economical single amplifier operation Dual Neutrik NL4 connectors on each side for input and loop through connection Foam-backed steel grille for protection from physical damage and dust
Description
EAW - Eastern Acoustic Works, Inc. The SM129zi is a compact, professional loudspeaker designed for dual-purpose stage monitor and PA use. Its 12-inch low frequency transducer provides strong LF performance while keeping a small enclosure size for situations with limited space. The smooth HF response and high output capability cuts through stage sound for quality monitoring and provides good projection for PAuse. Compact 2-way 12-inch stage monitor / PA Dual purpose loudspeaker: stage monitor and PA Passive crossover and EQ for economical single amplifier operation Dual Neutrik NL4 connectors on each side for input and loop through connection Foam-backed steel grille for protection from physical damage and dust

Suppliers

Company
Product
Description
Supplier Links
Compact 2-way 12-inch stage monitor / PA - SM129zi - Visual Sound, Inc.
Broomall, PA, USA
Compact 2-way 12-inch stage monitor / PA
SM129zi
Compact 2-way 12-inch stage monitor / PA SM129zi
EAW - Eastern Acoustic Works, Inc. The SM129zi is a compact, professional loudspeaker designed for dual-purpose stage monitor and PA use. Its 12-inch low frequency transducer provides strong LF performance while keeping a small enclosure size for situations with limited space. The smooth HF response and high output capability cuts through stage sound for quality monitoring and provides good projection for PAuse. Compact 2-way 12-inch stage monitor / PA Dual purpose loudspeaker: stage monitor and PA Passive crossover and EQ for economical single amplifier operation Dual Neutrik NL4 connectors on each side for input and loop through connection Foam-backed steel grille for protection from physical damage and dust

EAW - Eastern Acoustic Works, Inc.

The SM129zi is a compact, professional loudspeaker designed for dual-purpose stage monitor and PA use. Its 12-inch low frequency transducer provides strong LF performance while keeping a small enclosure size for situations with limited space. The smooth HF response and high output capability cuts through stage sound for quality monitoring and provides good projection for PAuse.

  • Compact 2-way 12-inch stage monitor / PA
  • Dual purpose loudspeaker: stage monitor and PA
  • Passive crossover and EQ for economical single
  • amplifier operation
  • Dual Neutrik NL4 connectors on each side for input and
  • loop through connection
  • Foam-backed steel grille for protection from physical
  • damage and dust
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM129zi
Product Name Compact 2-way 12-inch stage monitor / PA
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
 - DLX-153 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Nominal Power 1100 watts
Maximum Power 2200 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details