Visual Sound, Inc. 10 Inch Floor Monitor SM10V

Description
Yamaha Commercial Audio Systems, Inc. The model SM10V is a Loudspeaker with 10 inch floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 10 inch floor monitor 1 inch titanium dome compression driver 90 x 90 degree dispersion Great where size is a concern
Description
Yamaha Commercial Audio Systems, Inc. The model SM10V is a Loudspeaker with 10 inch floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 10 inch floor monitor 1 inch titanium dome compression driver 90 x 90 degree dispersion Great where size is a concern

Suppliers

Company
Product
Description
Supplier Links
10 Inch Floor Monitor - SM10V - Visual Sound, Inc.
Broomall, PA, USA
10 Inch Floor Monitor
SM10V
10 Inch Floor Monitor SM10V
Yamaha Commercial Audio Systems, Inc. The model SM10V is a Loudspeaker with 10 inch floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 10 inch floor monitor 1 inch titanium dome compression driver 90 x 90 degree dispersion Great where size is a concern

Yamaha Commercial Audio Systems, Inc.

The model SM10V is a Loudspeaker with 10 inch floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • 10 inch floor monitor
  • 1 inch titanium dome compression driver
  • 90 x 90 degree dispersion
  • Great where size is a concern
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM10V
Product Name 10 Inch Floor Monitor
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
EAS-6Cst In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details