Visual Sound, Inc. low-impedance, unidirectional dynamic head-worn microphone SM10A

Description
Shure Incorporated The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers, keyboard artists, and other performers who need a head-worn vocal microphone with superior noise rejection and a smooth, natural-sounding frequency response. The SM10A is very lightweight and is typically mounted on the supplied steel headband assembly. An adjustable pivot on the headband assembly allows the microphone boom to be moved 20 degrees in any direction. The boom also slides out so the microphone can be positioned up to 89 mm (3 1/2 in.) from the pivot housing. A supplied windscreen reduces wind noise and explosive breath sounds. Other features: Close-talk design provides excellent isolation and minimizes gain-before-feedback Extremely rugged with fully adjustable headband and microphone boom Unidirectional(cardi oid) polar pattern for superior rejection of unwanted sound A clip that fits over the XLR connector and attaches to the user's belt or waistband, providing cable strain relief
Description
Shure Incorporated The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers, keyboard artists, and other performers who need a head-worn vocal microphone with superior noise rejection and a smooth, natural-sounding frequency response. The SM10A is very lightweight and is typically mounted on the supplied steel headband assembly. An adjustable pivot on the headband assembly allows the microphone boom to be moved 20 degrees in any direction. The boom also slides out so the microphone can be positioned up to 89 mm (3 1/2 in.) from the pivot housing. A supplied windscreen reduces wind noise and explosive breath sounds. Other features: Close-talk design provides excellent isolation and minimizes gain-before-feedback Extremely rugged with fully adjustable headband and microphone boom Unidirectional(cardi oid) polar pattern for superior rejection of unwanted sound A clip that fits over the XLR connector and attaches to the user's belt or waistband, providing cable strain relief

Suppliers

Company
Product
Description
Supplier Links
low-impedance, unidirectional dynamic head-worn microphone - SM10A - Visual Sound, Inc.
Broomall, PA, USA
low-impedance, unidirectional dynamic head-worn microphone
SM10A
low-impedance, unidirectional dynamic head-worn microphone SM10A
Shure Incorporated The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers, keyboard artists, and other performers who need a head-worn vocal microphone with superior noise rejection and a smooth, natural-sounding frequency response. The SM10A is very lightweight and is typically mounted on the supplied steel headband assembly. An adjustable pivot on the headband assembly allows the microphone boom to be moved 20 degrees in any direction. The boom also slides out so the microphone can be positioned up to 89 mm (3 1/2 in.) from the pivot housing. A supplied windscreen reduces wind noise and explosive breath sounds. Other features: Close-talk design provides excellent isolation and minimizes gain-before-feedback Extremely rugged with fully adjustable headband and microphone boom Unidirectional(cardi oid) polar pattern for superior rejection of unwanted sound A clip that fits over the XLR connector and attaches to the user's belt or waistband, providing cable strain relief

Shure Incorporated

The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers, keyboard artists, and other performers who need a head-worn vocal microphone with superior noise rejection and a smooth, natural-sounding frequency response.
The SM10A is very lightweight and is typically mounted on the supplied steel headband assembly. An adjustable pivot on the headband assembly allows the microphone boom to be moved 20 degrees in any direction. The boom also slides out so the microphone can be positioned up to 89 mm (3 1/2 in.) from the pivot housing. A supplied windscreen reduces wind noise and explosive breath sounds. Other features:

  • Close-talk design provides excellent isolation and minimizes gain-before-feedback
  • Extremely rugged with fully adjustable headband and microphone boom
  • Unidirectional(cardioid) polar pattern for superior rejection of unwanted sound
  • A clip that fits over the XLR connector and attaches to the user's belt or waistband, providing cable strain relief
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM10A
Product Name low-impedance, unidirectional dynamic head-worn microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details