Visual Sound, Inc. Active Monitor with Built-in 100W Bi-amped Power SM-250A

Description
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *1/4" balanced/unbalanced TRS inputs.
Description
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *1/4" balanced/unbalanced TRS inputs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active Monitor with Built-in 100W Bi-amped Power
SM-250A
Active Monitor with Built-in 100W Bi-amped Power SM-250A
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *1/4" balanced/unbalanced TRS inputs.

Nady Systems, Inc. - Pro Audio

The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios.

Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *1/4" balanced/unbalanced TRS inputs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM-250A
Product Name Active Monitor with Built-in 100W Bi-amped Power
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Speaker - FBS45B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 90 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details