Visual Sound, Inc. Passive Monitor with 120W Peak Power Rating SM-120

Description
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *Gold plated binding posts for easy hookup to banana plugs, spade connectors, or bare wires.
Description
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *Gold plated binding posts for easy hookup to banana plugs, spade connectors, or bare wires.

Suppliers

Company
Product
Description
Supplier Links
Passive Monitor with 120W Peak Power Rating - SM-120 - Visual Sound, Inc.
Broomall, PA, USA
Passive Monitor with 120W Peak Power Rating
SM-120
Passive Monitor with 120W Peak Power Rating SM-120
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *Gold plated binding posts for easy hookup to banana plugs, spade connectors, or bare wires.

Nady Systems, Inc. - Pro Audio

The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios.

Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *Gold plated binding posts for easy hookup to banana plugs, spade connectors, or bare wires.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM-120
Product Name Passive Monitor with 120W Peak Power Rating
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details