Visual Sound, Inc. Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas and Rack Mounting Hardware SLX4

Description
Shure Incorporated Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas, and Rack Mounting Hardware. The SLX4 receiver brings unprecedented ease of use to wireless with Automatic Frequency Selection and Automatic Transmitter Setup. With included rack hardware and detachable antennas, it is ready for immediate installation right out of the box.
Description
Shure Incorporated Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas, and Rack Mounting Hardware. The SLX4 receiver brings unprecedented ease of use to wireless with Automatic Frequency Selection and Automatic Transmitter Setup. With included rack hardware and detachable antennas, it is ready for immediate installation right out of the box.

Suppliers

Company
Product
Description
Supplier Links
Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas and Rack Mounting Hardware - SLX4 - Visual Sound, Inc.
Broomall, PA, USA
Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas and Rack Mounting Hardware
SLX4
Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas and Rack Mounting Hardware SLX4
Shure Incorporated Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas, and Rack Mounting Hardware. The SLX4 receiver brings unprecedented ease of use to wireless with Automatic Frequency Selection and Automatic Transmitter Setup. With included rack hardware and detachable antennas, it is ready for immediate installation right out of the box.

Shure Incorporated

Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas, and Rack Mounting Hardware.

The SLX4 receiver brings unprecedented ease of use to wireless with Automatic Frequency Selection and Automatic Transmitter Setup. With included rack hardware and detachable antennas, it is ready for immediate installation right out of the box.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX4
Product Name Diversity Receiver with PS20 Power Supply, 1/4 Wave Antennas and Rack Mounting Hardware
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers