Visual Sound, Inc. UHF Wireless Handheld System with SLX2/SM58 Handheld Transmitter and SM58 Microphone SLX24/SM58

Description
Shure Incorporated The model SLX24/SM58 is an UHF Wireless Handheld System with SM58 Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, Includes SLX2/SM58 Handheld Transmitter and SLX4 Diversity Receiver. The SM58 is the legendary choice of vocal performers around the globe.
Description
Shure Incorporated The model SLX24/SM58 is an UHF Wireless Handheld System with SM58 Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, Includes SLX2/SM58 Handheld Transmitter and SLX4 Diversity Receiver. The SM58 is the legendary choice of vocal performers around the globe.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Handheld System with SLX2/SM58 Handheld Transmitter and SM58 Microphone - SLX24/SM58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Handheld System with SLX2/SM58 Handheld Transmitter and SM58 Microphone
SLX24/SM58
UHF Wireless Handheld System with SLX2/SM58 Handheld Transmitter and SM58 Microphone SLX24/SM58
Shure Incorporated The model SLX24/SM58 is an UHF Wireless Handheld System with SM58 Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, Includes SLX2/SM58 Handheld Transmitter and SLX4 Diversity Receiver. The SM58 is the legendary choice of vocal performers around the globe.

Shure Incorporated

The model SLX24/SM58 is an UHF Wireless Handheld System with SM58 Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver.

SLX Wireless Handheld System, Includes SLX2/SM58 Handheld Transmitter and SLX4 Diversity Receiver. The SM58 is the legendary choice of vocal performers around the globe.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX24/SM58
Product Name UHF Wireless Handheld System with SLX2/SM58 Handheld Transmitter and SM58 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details