Visual Sound, Inc. UHF Wireless System with SLX1 and WH30TQG Cardioid Condenser Headworn Microphone SLX14/WH30

Description
Shure Incorporated The model SLX14/WH30 is an UHF Wireless System with SLX1 Bodypack Transmitter, WH30TQG Cardioid Condenser Headworn Microphone and SLX4 Diversity Receiver. SLX Wireless Headworn System, Includes WH30TQG Cardioid Condenser Headworn Microphone, SLX1 Bodypack Transmitter, and SLX4 Diversity Receiver. The WH30 is a rugged, comfortable headset that provides high-quality voice pickup for active vocalists.
Description
Shure Incorporated The model SLX14/WH30 is an UHF Wireless System with SLX1 Bodypack Transmitter, WH30TQG Cardioid Condenser Headworn Microphone and SLX4 Diversity Receiver. SLX Wireless Headworn System, Includes WH30TQG Cardioid Condenser Headworn Microphone, SLX1 Bodypack Transmitter, and SLX4 Diversity Receiver. The WH30 is a rugged, comfortable headset that provides high-quality voice pickup for active vocalists.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless System with SLX1 and WH30TQG Cardioid Condenser Headworn Microphone - SLX14/WH30 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless System with SLX1 and WH30TQG Cardioid Condenser Headworn Microphone
SLX14/WH30
UHF Wireless System with SLX1 and WH30TQG Cardioid Condenser Headworn Microphone SLX14/WH30
Shure Incorporated The model SLX14/WH30 is an UHF Wireless System with SLX1 Bodypack Transmitter, WH30TQG Cardioid Condenser Headworn Microphone and SLX4 Diversity Receiver. SLX Wireless Headworn System, Includes WH30TQG Cardioid Condenser Headworn Microphone, SLX1 Bodypack Transmitter, and SLX4 Diversity Receiver. The WH30 is a rugged, comfortable headset that provides high-quality voice pickup for active vocalists.

Shure Incorporated

The model SLX14/WH30 is an UHF Wireless System with SLX1 Bodypack Transmitter, WH30TQG Cardioid Condenser Headworn Microphone and SLX4 Diversity Receiver.

SLX Wireless Headworn System, Includes WH30TQG Cardioid Condenser Headworn Microphone, SLX1 Bodypack Transmitter, and SLX4 Diversity Receiver. The WH30 is a rugged, comfortable headset that provides high-quality voice pickup for active vocalists.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX14/WH30
Product Name UHF Wireless System with SLX1 and WH30TQG Cardioid Condenser Headworn Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details