Visual Sound, Inc. Wireless Bodypack Transmitter SLX1

Description
Shure Incorporated The SLX1 bodypack transmitter is designed to hold up to the most adverse conditions. Whether used with headworn, lavalier, instrument microphones, or with guitars or basses, the SLX1 is the definition of reliability.
Description
Shure Incorporated The SLX1 bodypack transmitter is designed to hold up to the most adverse conditions. Whether used with headworn, lavalier, instrument microphones, or with guitars or basses, the SLX1 is the definition of reliability.

Suppliers

Company
Product
Description
Supplier Links
Wireless Bodypack Transmitter - SLX1 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Bodypack Transmitter
SLX1
Wireless Bodypack Transmitter SLX1
Shure Incorporated The SLX1 bodypack transmitter is designed to hold up to the most adverse conditions. Whether used with headworn, lavalier, instrument microphones, or with guitars or basses, the SLX1 is the definition of reliability.

Shure Incorporated

The SLX1 bodypack transmitter is designed to hold up to the most adverse conditions. Whether used with headworn, lavalier, instrument microphones, or with guitars or basses, the SLX1 is the definition of reliability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX1
Product Name Wireless Bodypack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details