Visual Sound, Inc. Three-way, electronically controlled, full-range loudspeaker system SLS960

Description
Community Professional Loudspeakers The Community Solutions SLS960 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It provides excellent full-range musical reinforcement. Engineered for use in portable or permanent installations, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.
Description
Community Professional Loudspeakers The Community Solutions SLS960 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It provides excellent full-range musical reinforcement. Engineered for use in portable or permanent installations, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Suppliers

Company
Product
Description
Supplier Links
Three-way, electronically controlled, full-range loudspeaker system - SLS960 - Visual Sound, Inc.
Broomall, PA, USA
Three-way, electronically controlled, full-range loudspeaker system
SLS960
Three-way, electronically controlled, full-range loudspeaker system SLS960
Community Professional Loudspeakers The Community Solutions SLS960 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It provides excellent full-range musical reinforcement. Engineered for use in portable or permanent installations, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Community Professional Loudspeakers

The Community Solutions SLS960 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design.

It provides excellent full-range musical reinforcement. Engineered for use in portable or permanent installations, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SLS960
Product Name Three-way, electronically controlled, full-range loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
Speakers - DFL-2525R00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1597 Hz
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details