Visual Sound, Inc. Three-way, electronically controlled, full-range loudspeaker system SLS920

Description
Community Professional Loudspeakers The Community Solutions SLS920 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It provides high intelligibility voice projection and musical reinforcement in a very compact package. Engineered for use in portable or permanent installations, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.
Description
Community Professional Loudspeakers The Community Solutions SLS920 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It provides high intelligibility voice projection and musical reinforcement in a very compact package. Engineered for use in portable or permanent installations, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Suppliers

Company
Product
Description
Supplier Links
Three-way, electronically controlled, full-range loudspeaker system - SLS920 - Visual Sound, Inc.
Broomall, PA, USA
Three-way, electronically controlled, full-range loudspeaker system
SLS920
Three-way, electronically controlled, full-range loudspeaker system SLS920
Community Professional Loudspeakers The Community Solutions SLS920 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design. It provides high intelligibility voice projection and musical reinforcement in a very compact package. Engineered for use in portable or permanent installations, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Community Professional Loudspeakers

The Community Solutions SLS920 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, full-range loudspeaker system with an integral one-piece fiberglass baffle of Wavefront CoherentTM design.

It provides high intelligibility voice projection and musical reinforcement in a very compact package. Engineered for use in portable or permanent installations, the loudspeaker enclosure is constructed of void-free, heavily braced Baltic plywood with integral steel bracing connected to threaded 3/8 in. nuts which provide robust suspension points for vertical or horizontal mounting. The system may be used in passive mode or switched for bi-amplification. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SBS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SLS920
Product Name Three-way, electronically controlled, full-range loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 195 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details